HDMI HDBaseT-Lite Transmitter with POH (HDBaseT Class B)

The VE802T HDMI HDBaseT-Lite Transmitter connects with HDBaseT receivers* to extend signals up to 70m from the source using one Cat 5e/6/6a cable. It supports RS-232 and IR signaling pass-through, allowing you to control the HDMI source device from the remote unit (VE802R) while also granting access to the HDMI display device from the local unit (VE802T). IR signals can also be extended in both directions. The VE802T features Power over HDBaseT (POH) which can send power over Cat 5e/6/6a cable without an additional power supply. The VE802T is HDMI (3D, Deep Color,4k) and HDCP compatible. The VE802T is perfect for a digital entertainment center or any installation that requires superior video quality.

Manufacturer Part Number
VE802T
EAN/UPC
0672792006203,672792006203
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video Input
Interfaces: 1 x HDMI Type A Female (Black)
Impedance: 100Ώ
Max. Distance: 1.8 m
Video Output
Interfaces: 1 x HDMI Type A Female (Black)
Impedance: 100Ώ
Video
Max. Data Rate: 10.2Gbps (3.4Gbps per lane)
Max. Pixel Clock: 340 MHz
Compliance: HDMI (3D, Deep Color, 4K)
HDCP Compatible
Consumer Electronics Control (CEC)
Max. Resolutions / Distance: Up to 4K@35m (Cat 5e/6) / 40m (Cat 6a);
1080p@60m (Cat 5e/6) / 70m (Cat 6a)
*4K supported:
4096 x 2160 / 3840 x 2160 @ 60Hz (4:2:0);
4096 x 2160 / 3840 x 2160 @ 30Hz (4:4:4)
Audio
Input: 1 x HDMI Type A Female (Black)
Output: 1 x HDMI Type A Female (Black)
Control
RS-232: Connector: 1 x Terminal Block, 3 pole
Baud Rate: 19200, Data Bits:8,
Stop Bits:1, no parity and flow control
IR: 1 x Mini Stereo Jack Female (Black)
Power
Connectors: 1 x DC Jack (Black) with locking
Consumption: DC5V, 3.6W
Environmental
Operating Temperature: 0 - 50°C
Storage Temperature: -20 - 60°C
Humidity: 0 - 80% RH, Non-Condensing
Physical Properties
Housing: Metal
Weight: 0.44 kg ( 0.97 lb )
Dimensions (L x W x H): 14.48 x 12.30 x 3.00 cm
(5.7 x 4.84 x 1.18 in.)