UniFi US-16-150W Ethernet Switch

Managed PoE+ Gigabit Switch with SFP

The UniFiĀ® Switch delivers robust performance over its 18 independent switching ports. Two SFP ports offer optical connectivity, and 16 Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE sharing a total of 150W PoE.

Versatile Mounting Options

The UniFi Switch can be placed on a desktop or mounted on a wall or in a rack.

Versatile Port Configuration

Sixteen Gigabit RJ45 ports offer different power output options: auto-sensing IEEE 802.3af/at PoE/PoE+ and 24VĀ passive PoE, and two SFP ports provide optical fiber connectivity options to support uplinks of up to 1 Gbps.

Manufacturer Part Number
US-16-150W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • (16) Gigabit RJ45 Ports
  • (2) SFP Ports
  • (1) Serial Console Port (Reserved for Future Use)
  • Non-Blocking Throughput: 18 Gbps
  • Switching Capacity: 36 Gbps
  • Forwarding Rate: 26.78 Mpps
  • Maximum Power Consumption: 150W
  • Supports POE+ IEEE 802.3at/af and 24V Passive PoE
  • Rack-Mountable or Wall-Mountable with Rack-Mount Brackets (Included)