The Razer Hammerhead has been re-designed from the ground up with an all-new body design and flat-style cables to further complement the mobile gamer in you.
10 MM EXTRA-LARGE DYNAMIC DRIVERS FOR STELLAR AUDIO FIDELITY
Experience superior acoustic clarity and improved bass performance through the upgraded extra-large 10 mm dynamic drivers, over 20% larger than the original Razer Hammerhead, featuring an optimized inner acoustics chamber.
ALL-NEW BODY DESIGN WITH FLAT-STYLE CABLES FOR TOUGHNESS ON THE GO
The Razer Hammerhead complements every style while retaining its signature durability factor. Designed with a high quality body to enable improved acoustics, the new flat-style cables also facilitate fuss-free mobility and easy storage while you’re on the move.
ENHANCED PASSIVE NOISE ISOLATION WITH BI-FLANGE TIPS
Accompanied by three interchangeable ear-bud sizes and optional bi-flange attachments, the Razer Hammerhead offers resolute passive sound isolation and comfortable fit options for all your gaming and music needs.
Note:
Frequency Response 20 Hz – 20 KHz
Impedance 32 Ω ± 15%
Sensitivity (@1 kHz): 102 ± 3 dB at 1 kHz max
Input power: 5 mW max
Drivers: 10 mm, with Neodymium magnets
Connector: 3.5 mm, angled gold-plated
Cable length: 1.3 m / 4.27 ft
Approximate weight: 18.4 g / 0.04 lbs