Viper USB 3.1, Gen. 1 (USB 3.0) Flash Drives

The Viper USB 3.1 Gen. 1 flash drive delivers the trifecta of user needs; speed, mass storage and value. With storage capacities ranging from 64GB to 256GB, the Viper USB provides gamers with the large amount of storage space needed to load the latest games and play anywhere. The rubber-coated, rugged USB and swing design, ensure greater protection of your data.

USB 3.1 technology enables the Patriot Viper USB to perform up to ten times faster than USB 2.0 drives, allowing a 2GB file to be transferred in mere seconds. The use of a single-chip USB 3.1 flash memory controller allows this flash drive to deliver sequential read performance at speeds up to 385MB/s read and 65MB/s write.

The Viper USB flash drive is available in 64GB, 128GB and 256GB capacities and carries a 5-year warranty. It is compatible with Windows®10, Windows® 8, Windows® 7, Windows® Vista®, Windows® XP, Windows® 2000, Windows® ME, Linux 2.4 and later, Mac® OS9, X and later.

Manufacturer Part Number
PV128GUSB
EAN/UPC
0814914021439,814914021439
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 17 g

Dimensions: 13.2 x 10 x 1.14 cm

USB Technology: USB 3.1

Warranty: 5 Years

Certifications: RoHS, FCC, CE

Country of Origin: Taiwan

Unit Dimension Width: 1.95cm

Unit Dimension Height: 5.46cm

Unit Dimension Length: 1.14cm

Unit Weight: 8gm

Capacity: 64GB, 128GB, 256GB