Signature Line 32GB (2 x 16GB) DDR4 PC4-17000 (2133MHz) CL15 SODIMM Kit

Patriot Memory’s Signature Line DDR4 SODIMM memory delivers the quality, reliability and performance expected for today’s notebook needs. This 32GB kit is designed to run at PC4-17000 (2133MHz) at CAS 15 latency timings. Built using specific build-of-materials (BOMs) we ensure that every module meets and exceeds industry standards: offering you a hassle-free upgrade. We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. With free customer service and a lifetime warranty, Patriot Memory’s Signature memory modules are a perfect system upgrade option.

Manufacturer Part Number
PSD432G2133SK
EAN/UPC
0814914021569,814914021569
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 22.7 g

Dimensions: 16 x 5.5 x 17 cm

Capacity: 32GB

Memory Speed: 2133MHz

DRAM Memory Technology: DDR4

Cache Latency: CL15

Memory Type: Non-ECC Unbuffered

Country of Origin: Taiwan

Unit Weight: 9

UPC: 0814914021569

Memory Configuration: SODIMM