Patriot Memory’s Viper 4 Series memory modules are designed with true performance in mind. Built for the latest Intel® Skylake processor utilizing the 100 series platform, the Viper 4 series provides the best performance and stability for the most demanding computer environments.
The Viper 4 series utilizes a custom designed high performance heat shield for superior heat dissipation to ensure rock solid performance even when using the most taxing applications. Built from the highest quality Build of Materials, Patriot Memory’s Viper 4 Series memory modules are hand tested and validated for system compatibility.
Available in a single 8GB UDIMM, and 8GB and 16GB Dual Kits, Patriot Memory’s Viper 4 Series will be offered at speeds from 2400MHz up to 3600MHz and XMP 2.0 ready. Hand tested for quality assurance the Viper 4 series is backed by a lifetime warranty.
Note:
Weight: 79.7 g
Dimensions: 1.37 x 12.24 x 17.78 cm
Capacity: 8GB
Memory Speed: 2400MHz
DRAM Memory Technology: DDR4
DRAM Memory Timings: 15-15-15-35
Color: Black/Red
Memory Type: Non-ECC Unbuffered
Voltage: 1.2V
Memory Configuration: Single Module
Warranty: Limited Lifetime
Certifications: RoHS
Country of Origin: Taiwan
Unit Dimension Width: 13.3cm
Unit Dimension Height: 4.26cm
Unit Dimension Length: 0.71cm
Unit Weight: 38.7gm
UPC: 0814914021101