Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU:
AM3+ Socket
- AMD AM3+ FX processor
- AMD AM3 Phenom™ II processor/ AMD Athlon™ II processor
(Please refer "CPU Support List" for more information.)
Hyper Transport Bus: - HyperTransport™ 3.0
- 5200 MT/s
Chipset: - North Bridge: AMD 990X
- South Bridge: AMD SB950
Memory: - 4 x DDR3 DIMM sockets supporting up to 64 GB of system memory
* Due to a Windows 32-bit operating system limitation, when more than 4 GB of physical memory is installed, the actual memory size displayed will be less than the size of the physical memory installed. - Dual channel memory architecture
- Support for DDR3 2000(O.C.)/1866/1600/1333/1066 MHz memory modules
* To support a DDR3 1866 MHz (and above) memory, you must install an AM3+ CPU first. - Support for Extreme Memory Profile (XMP) memory modules
(Please refer "Memory Support List" for more information.)
Audio: - Realtek® ALC1150 codec
- High Definition Audio
- 2/4/5.1/7.1-channel
- Support for S/PDIF Out
LAN: - Intel® GbE LAN chip (10/100/1000 Mbit)
Expansion Slots: - 1 x PCI Express x16 slot, running at x16 (PCIEX16)
* For optimum performance, if only one PCI Express graphics card is to be installed, be sure to install it in the PCIEX16_1 slot. - 1 x PCI Express x16 slot, running at x8 (PCIEX8)
* The PCIEX8 slot shares bandwidth with the PCIEX16 slot. When the PCIEX8 slot is populated, the PCIEX16 slot will operate at up to x8 mode. - 2 x PCI Express x1 slots
(All of the PCI Express slots conform to PCI Express 2.0 standard.) - 2 x PCI slots
Multi-Graphics Technology: - Support for NVIDIA® Quad-GPU SLI™ and 2-Way NVIDIA® SLI™ technologies
- Support for AMD Quad-GPU CrossFireX™ and 2-Way AMD CrossFire™ technologies
Storage InterfaceSouth Bridge:
- 1 x M.2 connector (Socket 3, M key, type 2242/2260/2280/22110 SATA and PCIe x4/x2/x1 SSD support)
- 6 x SATA 6Gb/s connectors
- Support for RAID 0, RAID 1, RAID 5, RAID 10, and JBOD
* Refer to "1-7 Internal Connectors," for the supported configurations with the M.2 and SATA connectors.
USBSouth Bridge:
- 12 x USB 2.0/1.1 ports (6 ports on the back panel, 6 ports available through the internal USB headers)
VIA
® VL805 chip:
- 4 x USB 3.0/2.0 ports (2 ports on the back panel, 2 ports available through the internal USB header)
ASMedia
® USB 3.1 Controller:
- 2 x USB 3.1 Type-A ports (red) on the back panel
Internal I/O Connectors: - 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 1 x M.2 Socket 3 connector
- 6 x SATA 6Gb/s connectors
- 1 x CPU fan header
- 2 x system fan headers
- 1 x power fan header
- 1 x front panel header
- 1 x front panel audio header
- 1 x S/PDIF Out header
- 1 x USB 3.0/2.0 header
- 3 x USB 2.0/1.1 headers
- 1 x serial port header
- 1 x Clear CMOS jumper
- 1 x Trusted Platform Module (TPM) header
Back Panel Connectors: - 1 x PS/2 keyboard/mouse port
- 2 x USB 3.1 Type-A port (red)
- 2 x USB 3.0/2.0 ports
- 6 x USB 2.0/1.1 ports
- 1 x RJ-45 port
- 1 x optical S/PDIF Out connector
- 5 x audio jacks (Center/Subwoofer Speaker Out, Rear Speaker Out, Line In, Line Out, Mic In)
I/O Controller: H/W Monitoring: - System voltage detection
- CPU/System temperature detection
- CPU/System/Power fan speed detection
- CPU overheating warning
- CPU/System/Power fan fail warning
- CPU/System fan speed control
* Whether the fan speed control function is supported will depend on the cooler you install.
BIOS: - 2 x 32 Mbit flash
- Use of licensed AMI UEFI BIOS
- Support for DualBIOS™
- PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0
Unique Features: - Support for APP Center
* Available applications in APP Center may vary by motherboard model. Supported functions of each application may also vary depending on motherboard specifications.
@BIOS
Ambient LED
Cloud Station
EasyTune
Game Controller
Smart TimeLock
Smart Recovery 2
System Information Viewer
USB Blocker - Support for Q-Flash
- Support for ON/OFF Charge
- Support for Smart Switch
- Support for Xpress Install
Bundle Software: - Norton® Internet Security (OEM version)
- cFosSpeed
Operating System: - Support for Windows 10/8.1/7 32-bit/64-bit
Form Factor: - ATX Form Factor; 30.5cm x 24.4cm
Remark: - Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
- Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP. If drivers are available from the vendors, we will update them on the GIGABYTE website.