Lunch To Go Pack

Manufacturer Part Number
21136
EAN/UPC
0715663060031,715663060031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Style 21136

Capacity 0ml / 0oz / 0cups

Length 316mm / 12.44in

Width 153mm / 6.02in

Height 84mm / 3.31in

Features

Lunch To Go Pack makes your school or work lunch so easy!
The pack contains 1 x Salad To Go and 2 x Sandwich To Go