The SMT-2731 is 27" monitor with Full HD a native 1920 x 1080 panel resolution optimized for CCTV applications and designed for 24/7 use. Benefiting from the latest onboard LED panel technology that offers excellent picture quality along with a fast 8ms response time. Offering 600TV lines high resolution and various video output via HDMI, VGA and composite, the SMT-2730 is the perfect professional security monitor.
Note:
Display
Type LED
Screen Size 27"
Max. Resolution 1,920 x 1,080
Brightness 300cd/m2
Contrast Ratio 1,000 : 1
Aspect Ratio 16 : 9
Viewing Angle (H/V) 170° / 160°
Display Color 16.7million
Response Time 5ms
Video System NTSC / PAL
Panel Life 30,000 hours
Filter Type 3D combfilter
Interface
Video Connector BNC type (2 in / 2 out)
VGA
Connector 1 Analog RGB 15-pin D-sub
Input Signal 0.7Vpp ±5%
Available Format
640 x 350@70Hz
720 x 400@70Hz
640 x 480@60Hz/72Hz/75Hz (VGA)
800 x 600@56Hz/60Hz/72Hz/75Hz (SVGA)
1,024 x 768@60Hz/70Hz/75Hz (XGA)
1,152 x 864@75Hz
1,152 x 870@75Hz
1,280 x 960@60Hz
1,280 x 1,024@60Hz/75Hz (SXGA)
1,360 x 768@60Hz
1,600 x 1,200@60Hz
1,920 x 1,080@60Hz
HDMI
Connector 1 HDMI input (Type A connector)
Available Format
640 x 480p@60Hz, 720 x 480i@60Hz, 720 x 480p@60Hz
720 x 576i@50Hz, 720 x 576p@50Hz, 1,280 x 720p@50Hz/60Hz
1,920 x 1,080i@50Hz/60Hz, 1,920 x 1,080p@50Hz/60Hz
Audio
Connector 2 RCA type (2 stereo inputs)
Output Signal Speakers : 2 x 1W
Application Support Remote controller
On Screen Display
Functions VESATM DPM compatible
Language English, Spanish, French, German, Italian, Portuguese, Russian, Swedish,
Turkish, Thai, Chinese, Japanese, Korean, Dutch, Danish, Arabic
General
Electrical Input Voltage 100 ~ 240V AC (50/60Hz)
Power Consumption Max. 39.5W
Environmental Operating Temperature 0 ~ +40°C (+32°F ~ +104°F)
Operating Humidity 0% ~ 90% (Non-condensing)
Mechanical
Dimensions with Stand
(WxHxD)
648.0 x 479.1 x 212.0mm
(25.51" x 18.86" x 8.35")
Dimensions without
Stand (WxHxD)
648.0 x 396.0 x 61.66mm
(25.51" x 15.59" x 2.43")
Weight 7.28Kg (16.05 lb)
Protection Glass Yes
Cabinet Color Black
Rack Mounts Optional
VESA Mounts Interface 100 x 100mm (3.94" x 3.94"