SmartOnline SUINT1500LCD2U 1500VA Rack-mountable UPS

The SUINT1500LCD2U SmartOnline® 208/230V 1.5kVA 1.35kW On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It continuously regulates AC output within 2% of the selected nominal output voltage with zero transfer time from online to battery mode.

Operating with a high 93% line mode efficiency, the ENERGY STAR-certified SUINT1500LCD2U saves you money by meeting strict EPA guidelines. Featuring six C13 outlets(four switchable) and a C14 input, the SUINT1500LCD2U has an internal battery that provides 12.6 minutes of support at half load and 4.5 minutes at full load. Adding external battery packs, such as BP36V27-2US(sold separately), provides extended runtime.

Managing the SUINT1500LCD2U is simplified through the interactive front-panel LCD interface, which displays operating conditions and diagnostic data, such as load and battery levels. You can set power strategies to reflect your protection priorities, whether it’s precise power quality for sensitive systems or the highest possible electrical efficiency.

EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 936-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s free downloadable POWERALERT12 software, the SUINT1500LCD2U enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Manufacturer Part Number
SUINT1500LCD2U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 1500
Output kVA Capacity (kVA): 1.5
Output Watt Capacity (Watts): 1350
Output kW Capacity (kW): 1.35
Output Capacity Details: DE-RATING INFORMATION: Max output in Frequency Conversion mode is reduced to 945 watts for 208/220/230/240V output voltages; Max output is 1080W (756W in Frequency Conversion mode) at 200V output voltage OVERLOAD CAPACITY: Supports inverter operation up to 105% load continuously, 125% for 3 minutes, 150% for 30 seconds and >150% for 0.5 seconds before switching to BYPASS (when bypass input voltage and frequency are WITHIN bypass limits) or SHUTDOWN (when bypass input voltage or frequency are OUTSIDE bypass limits).
Power Factor: 0.9
Crest Factor: 3:1
Nominal Output Voltage(s) Supported: 200V; 208V; 220V; 230V; 240V
Nominal Voltage Details: Nominal output voltage is user configured on first power-on
Frequency Compatibility: 50 / 60 Hz; Supports 50 to 60 Hz and 60 to 50 Hz conversion
Frequency Compatibility Details: Output frequency matches input nominal on startup; Output capacity de-rates by 30% during frequency conversion operation
Output Voltage Regulation (Line Mode): +/- 2%
Output Voltage Regulation (Economy Line Mode): +/- 10%
Output Voltage Regulation (Battery Mode): +/- 2%
Output Receptacles: (6) C13
Included Output Power Cables: Includes 2 C13 to C14 power cables
Load Management Receptacles: Two switchable 2-outlet load banks
Output AC Waveform (AC Mode): Pure Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave

INPUT

Rated input current (Maximum Load): 7.49A
Nominal Input Voltage(s) Supported: 200V AC; 208V AC; 220V AC; 230V AC; 240V AC
UPS Input Connection Type: C14 inlet
Input Phase: Single-Phase

BATTERY

Full Load Runtime (min.): 4.5 min. (1350w)
Half Load Runtime (min.): 12.6 min. (675w)
Expandable Battery Runtime: Supports extended runtime with optional external battery packs
External Battery Pack Compatibility: BP36V15-2U(limit 1); BP36V27-2US(multi-pack compatible); BP36V42-3U(multi-pack compatible)
DC System Voltage (VDC): 36
Battery Recharge Rate (Included Batteries): Less than 5.8 hours from 10% to 90% (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC36S
Battery Access: Front panel battery access door
Battery Replacement Description: Hot-swappable, replaceable batteries
Expandable Runtime: Yes

VOLTAGE REGULATION

Voltage Regulation Description: Online, double-conversion power conditioning
Overvoltage Correction: 2% output voltage regulation during overvoltages to 288V
Undervoltage Correction: 2% output voltage regulation during undervoltages to 160V (100% load), 130V (70% load), 100V (30% load)

USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Interactive front-panel LCD interface reports UPS operating mode, detailed UPS status and site-power information; LCD interface also enables a variety of advanced UPS setup and configuration options
Switches: 5 front panel switches: On/Off, Up, Down and Escape
Alarm Cancel Operation: Power-fail alarm can be silenced by following on-screen prompts
Audible Alarm: Audible alarm indicates power failure, low battery, overload and fault
LED Indicators: 4 front panel LEDs: AC input (green), AC output (green), Battery (yellow), Fault (red)

SURGE / NOISE SUPPRESSION

UPS Dataline Suppression Details: Single line dialup / network dataline protection included
EMI / RFI AC Noise Suppression: Yes
AC Suppression Joule Rating: 936
AC Suppression Response Time: Instantaneous

PHYSICAL

Included Mounting Accessory Description: 4 post installation accessories included
Installation Form Factors Supported with Included Accessories: 4 post 19 inch rackmount
Installation Form Factors Supported with Optional Accessories: 2 post rackmount(2POSTRMKITWM); Tower(2-9USTAND)
Primary Form Factor: Rackmount
UPS Power Module Dimensions (hwd, in.): 3.46 x 17.24 x 19.53
Rack Height (U Spaces): 2
Minimum Required Rack Depth (inches): 26
UPS Power Module Weight (lbs.): 44.88
UPS Shipping Dimensions (hwd / in.): 9.45 x 22.24 x 27.56
Shipping Weight (lbs.): 53.86
Cooling Method: Fan
UPS Housing Material: Metal

ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius.
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius.
Relative Humidity: 5 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 330
AC Economy Mode BTU / Hr. (Full Load): 142.4
Battery Mode BTU / Hr. (Full Load): 687.9
AC Mode Efficiency Rating (100% Load): >93%
AC Economy Mode Efficiency Rating (100% Load): >97%
Audible Noise: <45dB at front side 1M

COMMUNICATIONS

Communications Interface: USB (HID enabled); DB9 Serial; Contact closure; EPO (emergency power off); Slot for SNMP/Web interface
PowerAlert Software: Available for download at www.tripplite.com
Communications Cable: USB and DB9 cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications

LINE / BATTERY TRANSFER

Transfer Time: No transfer time (0 ms.) in online, double-conversion mode; 2-12 ms. transfer time during economy mode operation
Low Voltage Transfer to Battery Power (Setpoint): 160V (100% load), 140V (66% load), 120V (33% load)
High Voltage Transfer to Battery Power (Setpoint): 288V

SPECIAL FEATURES

Grounding Lug: Back panel grounding lug included
Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Automatic inverter bypass; Hot swappable batteries
Green Energy-Saving Features: High efficiency economy mode operation; Individually controllable load banks

CERTIFICATIONS

UPS Certifications: CE; Tested to CSA (Canada); Tested to EAC (Belarus, Kazakhstan, Russia); Tested to SASO (Saudi Arabia); Tested to UL1778 (USA)
UPS Certification Details: IEC62040-1:2008+A1; UL1778 5th; Meets EMI approvals IEC62040-2:2006; FCC Part 15

WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance