2-Port DisplayPort 1.2 KVM Switch w/Audio, Cables and USB Peripheral Sharing

The desktop B004-DP2UA2-K 2-Port DisplayPort 1.2 KVM Switch lets you access, control, boot and reboot two 4K DisplayPort computers using one DisplayPort monitor, keyboard and mouse. Switching between computers is quick and simple using a connected remote port selector, keyboard hotkeys or mouse scroll wheel. The B004-DP2UA2-K supports Multi-Stream Transport (MST), so you can use multiple monitors via one DisplayPort connector.By adding a powered USB 2.0 hub (sold separately) to the switch, you increase functionality by allowing USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers. You can also plug microphones and speakers into the 3.5 mm mini-stereo jacks. Because audio and the B004-DP2UA2-K can be switched independently of each other, you can access one computer while listening to audio on the other.All necessary cables are included. The B004-DP2UA2-K supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, 2.1-channel surround sound, HD Audio, EDID and HDCP. All connected computers receive the console monitor’s EDID information to ensure top video quality.The B004-DP2UA2-K is easy to set up with no software or drivers to install. It supports Windows, Mac, Linux and Sun. It also supports DisplayPort Dual Mode (DP++) for directly outputting single-link DVI or HDMI signals via adapter.

Manufacturer Part Number
B004-DP2UA2-K
EAN/UPC
0037332193179,037332193179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
OVERVIEW

Users: 1


PHYSICAL

Unit Dimensions (hwd / in.): 1.1 x 3.7 x 3.7
Unit Weight (lbs.): 0.26
Housing Color: Black


COMMUNICATIONS

IP Remote Access: No


CONNECTIONS

Ports: 2
PC/Server Connections: USB; DisplayPort


SPECIAL FEATURES

Cat5 KVM Switch: No


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty