C236M WORKSTATION Motherboard

  • Supports Intel® Xeon® E3 v5 series / Core™ i3 / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports ECC DDR4 Memory
  • Supports Nvidia Quadro® and AMD FirePro™ professional graphics cards
  • DDR4 Boost: Perfectly optimizing memory performance
  • SATA Express 16Gb/s + SATA 6Gb/s
  • MULTI-GPU with Steel Armor: Steel Armor PCI-E slots. Supports AMD Crossfire™
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • Shortcut Manager: Customize every key to suit your needs in one application.
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • WHQL CERTIFIED.WINDOWS 10 READY.

Manufacturer Part Number
C236M WORKSTATION
EAN/UPC
0824142126295,824142126295
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports Intel® Xeon® E3-1200 v5 series processors, Core™ i3 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151

Chipset

• Intel® C236 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory*
• Supports Intel® Extreme Memory Profile (XMP)**
* Please refer to www.msi.com for more information on compatible memory.
** DDR4 2133 MHz and higher memory modules will only run at maximum of DDR4 2133 MHz on XMP mode due to Intel® chipset limitation.

Slots

• 2x PCIe 3.0 x16 slots (support x16/x4)*
• 2x PCIe 3.0 x1 slots
*The PCI_E4 slot will only run PCIe 3.0 x2 speed when the PCI_E3 slot is installed a device.  

Onboard Graphics

• 1x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1x VGA port, supports a maximum resolution of 2048x1536@50Hz, 2048x1280@60Hz, 1920x1200@60Hz
• 1x DVI-D port, supports a maximum resolution of 1920x1200 @60Hz

Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology

On-Board SATA

• Intel® C236 Chipset
• 6x SATA 6Gb/s ports
• 1x SATAe port*
• Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
• Supports Intel® Smart Response Technology for Intel Core™ processors.
* SATAe port is backward compatible with SATA.
 
USB

• Intel® C236 Chipset
• 8x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 4 ports available through the internal USB connectors)
• 4x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 2 ports available through the internal USB connectors)  

Audio

• Realtek® ALC892 Codec
• 7.1-Channel High Definition Audio
• Supports S/PDIF output  

LAN

• 1x Realtek RTL8111H Gigabit LAN controller

Back Panel I/O Ports

- 1x PS/2 keyboard/ mouse combo port
- 2x USB 2.0 ports
- 4x USB 3.1 Gen1 ports
- 1x VGA port
- 1x HDMI™ port
- 1x DVI-D port
- 1x LAN (RJ45) port
- 1x Clear CMOS button
- 1x Optical S/PDIF OUT connector
- 5x OFC audio jacks

Internal I/O Connectors

- 1x 24-pin ATX main power connector
- 1x 8-pin ATX 12V power connector
- 6x SATA 6Gb/s connectors
- 2x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1x 4-pin CPU fan connector
- 2x 4-pin system fan connectors
- 1x Clear CMOS jumper
- 1x Front panel audio connector
- 2x Front panel connectors
- 1x TPM module connector
- 1x Chassis Intrusion connector
- 1x Serial port connector

Dimension

• 9.6 in. x 9.6 in. (24.4 cm x 24.4 cm) m-ATX Form Factor

Mounting

• 8 mounting holes