Z170A SLI Desktop Motherboard

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-3600 Memory (OC)
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • USB 3.1 Gen2 2X FASTER: USB 3.1 Gen2 offers performance twice as fast as a regular USB 3.0 connection
  • Turbo M.2 32Gb/s (PCI-E mode only) + Turbo U.2 ready + USB 3.1 Gen2 Type-C + SATA 6Gb/s
  • MULTI-GPU with VGA Armor: Steel Armor PCI-E slots. Supports NVIDIA SLI™ and AMD Crossfire™
  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • Windows 10 Ready: 100% Compatibility, Performance, Trusted and Certified.

Manufacturer Part Number
Z170A SLI
EAN/UPC
0824142128398,824142128398
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® Z170 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz*
• Dual channel memory architecture
• Supports ECC, un-buffered memory
-ECC UDIMM memory (non-ECC mode)
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer to Compatibility reports for more information of compatible memory.

Slots

• 3x PCIe 3.0 x16 slots (support x16/x0/x4, x8/x8/x4 modes)
• 3x PCIe 3.0 x1 slots

Multi-GPU

• Supports 3-Way AMD® CrossFire™ Technology
• Supports 2-Way NVIDIA® SLI™ Technology

On-Board SATA

• Intel® Z170 Chipset
• 6x SATA 6Gb/s ports - Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
• 1 x M.2 Key M Socket supports type 2280/2260/2242 storage devices in PCIE Gen3 x4 mode
- Supports PCIe 3.0 x4 standard, 4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card*
• Supports Intel® Smart Response Technology for Intel Core™ processors
* The Turbo U.2 Host Card is not included, please purchase separately.

USB

• ASMedia® ASM1142 Chipset
- 1 x USB 3.1 Gen2 Type-C (SuperSpeed USB 10Gbps) ports onthe back panel

• Intel® Z170 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 4 ports available through the internal USB 3.1 Gen 1 connectors)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 2 ports available through the internal USB 2.0 connectors)

Audio

• Realtek® ALC1150 Codec
• 7.1-Channel High Definition Audio

LAN

• 1 x Intel® I219-V Gigabit LAN controller

Back Panel I/O Ports

• 1 x PS/2 mouse port
- 1 x PS/2 keyboard port
- 1 x USB 3.1 Gen2 Type-C port
- 2 x USB 3.1 Gen1 ports
- 1 x LAN (RJ45) port
- 2 x USB 2.0 ports
- 6 x audio jacks

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper

Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm) ATX Form Factor

Mounting

• 9 mounting holes