C236A WORKSTATION Motherboard

  • Supports Intel® Xeon® E3 v5 series / Core™ i3 / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports ECC DDR4 Memory
  • Supports Nvidia Quadro® and AMD FirePro™ professional graphics cards
  • DDR4 Boost: Perfectly optimizing memory performance
  • USB 3.1 Gen2 2X FASTER: USB 3.1 Gen2 offers performance twice as fast as a regular USB 3.0 connection
  • Turbo M.2 32Gb/s + Turbo U.2 ready + USB 3.1 Gen2 Type-C + SATA 6Gb/s
  • MULTI-GPU with Steel Armor: Steel Armor PCI-E slots. Supports NVIDIA SLI™ and AMD Crossfire™
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • Shortcut Manager: Customize every key to suit your needs in one application.
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • Windows 10 Ready: 100% Compatibility, Performance, Trusted and Certified.

Manufacturer Part Number
C236A WORKSTATION
EAN/UPC
0824142126448,824142126448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports Intel® Xeon® E3-1200 v5 series processors, Core™ i3 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151

Chipset

• Intel® C236 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory*
• Supports Intel® Extreme Memory Profile (XMP)**
* Please refer to www.msi.com for more information on compatible memory.
** DDR4 2133 MHz and higher memory modules will only run at maximum of DDR4 2133 MHz on XMP mode due to Intel® chipset limitation.

Slots

• 3x PCIe 3.0 x16 slots (support x16/x0/x4, x8/x8/x4 modes)
• 3x PCIe 3.0 x1 slots

Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x VGA port, supports a maximum resolution of 2048x1536@50Hz, 2048x1280@60Hz, 1920X1200@60Hz
• 1 x DVI-D port, supports a maximum resoulution of 1920x1200@60Hz

Multi-GPU

• Supports 3-Way AMD® CrossFire™ Technology
• Supports 2-Way NVIDIA® SLI™ Technology

On-Board SATA

• Intel® C236 Chipset
• 6x SATA 6Gb/s ports
- Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
• 1x M.2 slot
- Supports PCIe 3.0 x4 standard, 4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card*
• Supports Intel® Smart Response Technology for Intel Core™ processors
* The Turbo U.2 Host Card is not included, please purchase separately.

USB

• ASMedia® ASM1142 Chipset
- 1 x USB 3.1 Gen2 Type-C port on the back panel

• Intel® C236 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connector)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connector)

Audio

• Realtek® ALC1150 Codec
• 7.1-Channel High Definition Audio

LAN

• 1 x Intel® I219-V Gigabit LAN controller

Back Panel I/O Ports

• 1x PS/2 mouse port
- 1 x PS/2 keyboard port
- 1 x VGA port
- 1 x DVI-D port
- 1 x USB 3.1 Gen2 Type-C port
- 2 x USB 3.1 Gen1 ports
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 2 x USB 2.0 ports
- 6 x audio jacks

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper

Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm) ATX Form Factor

Mounting

• 9 mounting holes