The B126-1A1-POC HDMI over Cat5 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI audio/video signal to a projector, monitor or television. The kit is ideal for digital signs, trade shows, classrooms, churches, offices, retail settings and other applications where the source is located farther than conventional cables allow.
HDMI cable (see Tripp Lite’s P569-Series) connects an optional local display and the audio/video source, such as a Blu-ray™ player, to the transmitter’s HDMI ports and a remote display to the receiver. Cat5e/6/6a cable connects the two units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series). Built-in Power over Cable (POC) technology powers the receiver over Cat5e/6/6a cable, so no external power supply on the display side is needed.
The B126-1A1-POC can extend a high-definition 1080p (@ 60 Hz) signal up to 125 feet. In addition to crystal-clear video, the B126-1A1-POC delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM). Built-in equalization control lets you fine-tune the image quality at the remote display. Supports 24-bit True Color (8 bits per channel) and HDCP. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware. Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Note:
Specifications
CONNECTIONS
Connector A: (3) HDMI (FEMALE)
Connector B: (2) RJ45 (FEMALE)
Ports: 1
Product Warranty Period (Worldwide): 1-year limited warranty