U444-016-V USB/VGA Video Cable

The U444-016-V USB 3.1 Gen 1 to VGA DisplayPort Alternate Mode Adapter Cable supports USB DisplayPort Alternate Mode for displaying video on a VGA monitor, television or projector via your computer, tablet, laptop or smartphone’s USB-C™ port. It’s an ideal tool for multitasking, viewing large spreadsheets, editing documents, giving presentations at trade shows and conferences, or playing games and watching movies on large screens.

You can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary display. No drivers or external power supply is needed. Connect the U444-016-V’s USB-C male plug to the USB-C port on your smartphone, tablet, Ultrabook or computer. Then, connect the adapter’s VGA HD15 male plug to the VGA port on your display.

The U444-016-V supports high-definition (HD) video resolutions up to 1920 x 1200 (@ 60 Hz), including 1080p. It also supports data transfer rates up to 5 Gbps and 36-bit Deep Color (12 bits per channel). Compatible with USB-C devices that support USB DisplayPort Alternate Mode.

Manufacturer Part Number
U444-016-V
EAN/UPC
0037332193889,037332193889
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Black


CONNECTIONS

Connector A: USB C (MALE)
Connector B: HD15 (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty