PV4IN1 4-in-1 Mobile Charger

The PV4IN1 charges and powers mobile devices such as phones or tablets anywhere, any time. This inverter includes a fold-down plug to charge directly from an AC wall outlet, a plug to charge from a vehicle’s 12V CLA outlet, a 5V USB-A input cord and a 9V battery input for short-term emergency power (battery not included).

To charge your device, just connect it to the USB output port or the retractable 24 in. Micro-USB charging cord. To make it easy to charge any mobile device, the PV4IN1 includes four charging adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B. For on-the-road portability, the included travel pouch holds the inverter and the adapters.el

Manufacturer Part Number
PV4IN1
EAN/UPC
0037332191823,037332191823
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Charging Ports / Amps: (1) 2.1A
Nominal Output Voltage(s) Supported: 120V
Frequency Compatibility: 60 Hz
Output Receptacles: (1) 5-15R
Continuous Output Capacity (Watts): 100


INPUT

Input Connection Type: 12VDC cigarette lighter input plug connection
Voltage Compatibility (VDC): 12
Input Plug Type: NEMA 5-15P


BATTERY

DC System Voltage (VDC): 5V (USB type A), 9V Battery, 12V (CLA Adapter)


PHYSICAL

Unit Dimensions (hwd / in.): 1.16 x 3.48 x 4.57
Unit Weight (lbs.): .55
Material of Construction: Plastic


SPECIAL FEATURES

Remote Control Capability: No


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty