P130-000-DP HDMI/DVI to DisplayPort Active Converter

The P130-000-DP HDMI/DVI to DisplayPort Active Converter connects an HDMI source, such as a computer or Blu-ray™ player, to a DisplayPort or Mini DisplayPort monitor. With a female HDMI input port and a female DisplayPort output port, this converter lets you use your existing DisplayPort display instead of buying a new HDMI monitor or television. It also connects DVI or mini-DVI sources to a DisplayPort monitor using adapter cables (sold separately), such as Tripp Lite’s P566-Series DVI to HDMI cables.

Ideal for video graphics cards, video game consoles or home theater receivers, the P130-000-DP supports video resolutions up to 1920 x 1200, including 1080p. It also supports HDMI uncompressed two-channel audio, such as LPCM, and it’s compliant with HDCP (High-Definition Content Protection). Stores EDID information to ensure top display compatibility. Plug and play with no software or drivers needed. Fits easily in a briefcase, backpack or laptop bag for connecting on the go. HDMI and DisplayPort cables sold separately.

Manufacturer Part Number
P130-000-DP
EAN/UPC
0037332192721,037332192721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Black


CONNECTIONS

Connector A: DISPLAYPORT (FEMALE)
Connector B: HDMI (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty