N261-015-6MM-BL Cat.6a Patch Network Cable

The N261-015-6MM-BL Augmented Cat6/6a Pre-Terminated Copper Trunk Assembly (M/M) makes installation a breeze and saves you time, space and money. All termination, bundling and testing is done at the factory, so almost anyone can do the installation in your data center in less time. Six certified and channel-tested Cat6a cables are bundled together, which cuts down on cable clutter in your cabinet. Ends feature male RJ45 connectors with gold-plated 50ยต contacts.

Designed for easy patching in switches and patch panels, this 15-foot assembly is constructed using 23 AWG solid conductor wire with a blue CMR-rated PVC jacket. Black mesh tubing keeps the cable neat, and 18-inch breakout legs are labeled on the ends for quick identification. System components meet or exceed ANSI/TIA-568-C.2 category requirements for performance. Backward compatible with Cat6 and Cat5e installations too.

Manufacturer Part Number
N261-015-6MM-BL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 15


PHYSICAL

Color: Blue


CONNECTIONS

Connector A: (6) RJ45 (MALE)
Connector B: (6) RJ45 (MALE)


CERTIFICATIONS

Certifications: RoHS Compliant


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty