E1700 N300 Wireless Router

At a Glance

Enjoy Wireless-N speeds up tp N300 Mbps for fast transfer rates.

  • Two adjustable external antennas ensuring reliable coverage
  • Gigabit Ethernet ports for speeds up to 10x faster than standard Ethernet

Manufacturer Part Number
E1700-FFP
EAN/UPC
0745883667765,745883667765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model Name:
    Linksys E1700
  • Network Standards:
    • IEEE 802.11b
    • IEEE 802.11g
    • IEEE 802.11n
  • Radio Frequency Bands:
    2.4GHz
  • Ports:
    Power, Internet, Ethernet(1-4)
  • LEDs:
    Power, Internet, Ethernet(1-4)
  • Buttons:
    Reset, Wi-Fi Protected Setup
  • Operating Temperature:
    32 to 104°F (0 to 40°C)
  • Storage Temperature:
    -20 to 60°C (-4 to 140°F)
  • Operating Humidity:
    10 to 80% Noncondensing
  • Max. Link Rate:
    300 Mbps
  • Platform Compatibility:
    • Windows XP
    • Windows Vista 32/64
    • Windows 7 32/64
    • Windows 8 32/64
    • Windows 8.1 32/64
    • Mac OS X 10.5.8 Leopard
    • Mac OS X 10.6.1 Snow Leopard
    • Mac OS X 10.7 Lion
    • Mac OS X 10.8 Mountain Lion
    • Mac OS X 10.9 Mavericks