EliteBook 1040 G3 Notebook PC (ENERGY STAR)

The sophisticated style of the HP EliteBook 1040 Ultrabook complements the innovative performance, security, and manageability features that help bring out your finest work.

Carry less, do more

Work confidently with the thin, elegant, and durable HP EliteBook 1040 with the HP Premium Keyboard, and a strong all metal diamond cut design engineered to pass MIL-STD 810G testing.

Manufacturer Part Number
W0S17UT#ABA
EAN/UPC
0889899545072,889899545072
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight starting at 3.15 lbs (1.43 kg) for Non-Touch or 3.40 lbs (1.54 kg) for Touch
  • Height starting at of 15.8 mm (16.5 mm with Touchscreen)
  • CNC Aluminum chassis with diamond cut design, wear-resistant “meteorite” HP DuraFinish, HP DisplaySafe frame, HP DuraKeys high durability keyboard finish, aluminum alloy keyboard deck, precision aluminum drop hinge
  • Choice of 6th Generation Intel® Core™ i5, i7 Processors with integrated Intel® HD Graphics
  • Supports wireless LAN and wireless WAN options for connectivity on the go
  • Integrated docking connector and optional HP Ultraslim Docking Station provide quick transition to a desktop setting
  • Enhanced security features including HP Sure Start self-healing BIOS, HP Client Security, HP BIOSphere, and hardware security options like an HP Fingerprint Reader, optional VPro and integrated smart card reader
  • Full-sized spill-resistant backlit keyboard with drain keeps you productive in low-light settings
  • New Clickpad for both basic and advanced touch gestures
  • 14.0” diagonal QHD (2560 x 1440) Touch, QHD (2560 x 1440) or FHD (1920 x1080) Non-Touch Displays
  • HP 6-cell (45.6 WHr) Long Life battery for battery life up to 9 hours and 45 minutes
  • Up to 512 GB Solid State Drives
  • Up to 16 GB total system memory
  • 720p HD webcam with dual-microphone array for video conferencing
  • Audio by Bang & Olufsen for precise sound
  • Windows 10, Windows 7 Professional 64, FreeDOS 2.0