55” Roku TV 55FS3750

Make it Yours

Personalize your Home screen, put your favorite cable/satellite TV, streaming channels, gaming console, and other devices front-and-center. No more flipping through inputs or wading through complicated menus.

Ultra-fast. Ultra-awesome.

A Full HD display paired with an advanced refresh rate, and dual-band WIFI allows you to capture every moment. You won't miss a thing.

Less is more

The super-simple Roku TV remote has only 20 buttons to make navigating easier. With around half the buttons of a traditional TV remote, you won't have to struggle to find the button you need.

Little Screen, Meet Big Screen

Send photos, videos, and music from your smartphone to the TV. Plus, with Netflix and YouTube apps, cast movies, shows, sport highlights, and more.

Comprehensive Search

Easily search across top streaming channels by title, actor or director-all from one place-with Roku Search. Voice search is available on the free Roku Mobile App and provides a fun, fast way to search for what you want to watch.

Powerful Mobile App

Download the free Roku app and turn your smartphone or tablet into a full function remote with voice search, plus cast personal media, browse and add channels.

Manufacturer Part Number
55FS3750
EAN/UPC
0846042006279,846042006279
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model #: 55FS3750
Display Size: 55"
Viewable Display size: 54.6"
Description: LED FHD TV
Wi-Fi: 802.11 2x2 Dual Band (Support 2.4GHz&5GHz)

DISPLAY:

Backlight Type: Direct Lit LED
Display Resolution: 1920 X 1080
Resolution: 1080P
Refresh Rate: 120Hz
Display Aspect Ratio: "16:9
Dynamic Contrast Ratio: 5000000:1
Colors: : 16.7 Million
Viewing Angle (Horizontal / Vertical): : 176 Degree

VIDEO:

Adjustable Color Temperature: Yes
Adjustable Picture Control (bright, cont, sharp, color, tint): Yes
Format Control: Yes
Dynamic Backlight: Yes
Dynamic Light Sensor: No

AUDIO:

Audio Power (Watts) Front Speakers: 8W/CH x 2
Treble, Bass, Balance, Volume, Mute Control: Yes
Equalizer: Yes
Second Audio Program (SAP): Yes
Dolby Processing: Dolby Digital Plus

SIGNAL FORMAT CAPABILITY:

RF Tuning Capability: ATSC/NTSC/ClearQAM
Analog Video Formats (NTSC/480i): Tuner, Composite
Video Formats (480p, 720p, 1080i): Tuner, HDMI, Streaming

CONNECTIONS - Bottom Inputs/Outputs:

AV Input: CVBS (Video) + L&R Audio In
VGA Input: No
RF Input (ATSC/NTSC): 1
Networking: No
USB: 1*USB2.0
HDMI: 3*HDMI1.4a of which one is ARC
Optical: 1
Headphone: 1

FEATURES:

Control Buttons: Power, CH +/–, Vol +/–
JPEG Viewing / MP3 Playback for USB: Yes
Program Guide: No
Auto Channel Search: Yes
Multilingual On-Screen-Display: English
Channel Labelling: No
Closed Caption Capability: Yes
Parental control (V-Chip): USA
Clock: Auto Only
Sleep Timer: Yes

ENERGY INFORMATION:

Power Consumption: TBD
Standby Power: <1W

ACCESSORIES (INCLUDED):

Language_English/Spanish_: 1 (English)
Quick Start Guide: 1 (English)
Power Cord: Seperated
Remote with Batteries: Yes (2 AAA)
Remote Model Number: 1 (RC280)

PRODUCT & PACKAGE INFORMATION:

Product Size (WxHxD) w/ stand (inches): 49 x 31.54 x 9.25
Product Size (WxHxD) w/o stand (inches): 49 x 28.35 x 3.54
Product Weight w/ stand (lbs): TBD
Product Weight w/o stand (lbs): TBD
Package Size (WxHxD) (inches): 56.2 x 34.2 x 6.5
Package Weight (lbs): TBD

VESA MOUNTING SPECIFICATIONS:

VESA Mounting: Yes
VESA Hole Pattern: 200*200mm

INDUSTRIAL DESIGN:

Finish on Front: Black High Gloss molding
Finish on Stand: Black Plastic Y legs

WARRANTY:

Warranty: 1-Year Limited Parts & Labor