The HPE Ethernet 10Gb 2-port 562FLR-SFP+ adapter, featuring the next generation of 10Gb Ethernet integration offering a single chip solution on a FlexibleLOM form factor, further reducing power requirements for 2 ports of 10Gb Ethernet. It is designed for use with HPE ProLiant Gen8 Rack and Scale-Out servers.
The HPE 562FLR dual-port design is ideal for high performance computing, server virtualization, security, server consolidation, and other applications requiring highest throughput. The total aggregate throughput of 20Gb meets the needs for customers desiring highest bandwidth.
The HPE 562FLR supports SR-IOV and enterprise class features such as Receive Side Scaling (RSS), Jumbo frames, PXE boot, Checksum and segmentation offload, and time stamping (IEEE 1588) along with virtualization features such as VMware NetQueue, Microsoft VMQ and Intel Virtualization Technology for Connectivity (VT-c).
Note:
General Specifications:
Network Processor: Intel® X710 Controller
Data Rate: Two ports, each at 20 Gbps full duplex; 40 Gbps aggregate full duplex theoretical bandwidth.Bus Type: PCI Express v3.0 (Gen 3) x8 (FlexibleLOM slot)
Form Factor: FlexibleLOMIEEE Compliance: 802.3, 802.1ab, 802.3x, 802.3ad, 802.1p/ 802.1q, 802.3ae, 802.1Qau
Power and Environmental Specifications:Operating:
Emissions: USA: FCC Part 15 Class A; Canada: ICES=--3, Issue 4; Japan: VCCI V3 (2010.04) Class A; International: EN55022:2006 + A1:2007 Class A; International: EN55024:1998+A1:2011+A2; EN61000-3-2:2006, EN61000-3-3:2008; Taiwan: BSMI, CNS13438 (2006) Class A; Australia/New Zealand (AS/NZS): EN55022:2006+A12007 class A; Korea: KN22 Class A, KN24
Safety: 6 of 6Other: UL Mark (USA and Canada)
CE MarkEN 60590
Operating System Support:
Microsoft Windows Server 2008, Server 2008R2, Server 2012 and HPC Server 2008, 32 and 64-bit
Microsoft Windows Server Hyper-VRed Hat Enterprise Linux 5.x and 6.0
SLES 10 and 11VMware 4.0 and 4.1
VMware ESX/ESXi 4.1 and ESXi 5.0Solaris 10
NOTE: For more Linux OS support & certification information, please visit our the ProLiant & BladeSystem Server Linux matrix: http://h18004.www1.hp.com/products/servers/linux/hplinuxcert.htmlEnd-of-life Management and Recycling:
Hewlett Packard Enterprise offers end-of-life Hewlett Packard Enterprise product return, trade-in, and recycling programs in many geographic areas. For trade-in information, please go to: http://www.hp.com/go/green. To recycle your product, please go to: http://www.hp.com/go/green or contact your nearest Hewlett Packard Enterprise sales office. Products returned to Hewlett Packard Enterprise will be recycled, recovered or disposed of in a responsible manner.
The EU WEEE directive (2002/95/EC) requires manufacturers to provide treatment information for each product type for use by treatment facilities. This information (product disassembly instructions) is posted on the Hewlett Packard Enterprise web site at: http://www.hp.com/go/green. These instructions may be used by recyclers and other WEEE treatment facilities as well as HEWLETT PACKARD ENTERPRISE OEM customers who integrate and re-sell Hewlett Packard Enterprise equipment.