Synergy 40Gb F8 Switch Module

HPE Synergy 40Gb F8 Switch Module is a key network switch element of HPE Synergy providing resilient fabric functionality. It provides network switching to data or storage networks. The Synergy 40Gb F8 Switch Module eliminates up to 95% of network sprawl at the compute module edge with one device that converges traffic from within Synergy 12000 Frames and directly connects to external networks. The Synergy 40Gb F8 Switch Module provides simultaneous support for Ethernet. Each redundant pair of Synergy 40Gb F8 Switch modules provides Ethernet downlink connections to dual-port 10Gb/20Gb Converged Network Adapters on each compute module. There are six QSFP+ uplink multi-function ports available for connection to upstream 40Gb Ethernet switches. These six multi-function ports can be configured as 4x10Gb Ethernet per QSFP+ connector.A QSFP+ 40Gb/4x10Gb/4x8Gb transceiver provides four uplinks per QSFP+ port for connection to upstream 4x10Gb Ethernet connections.In addition to the six multi-use QSFP+ uplinks, there are two additional QSFP+ ports that can be used for stacking links between Synergy 40Gb F8 Switches Modules or for additional Ethernet uplinks. The Master/Satellite disaggregated architecture removes fixed traditional ratios of ports in a single frame and allows a high-speed, near zero latency connection of network resources directly to other frames via Interconnect Link Modules.

HPE Synergy is a single infrastructure of physical and virtual pools of compute, storage, and fabric resources, and a management interface that allows configuration of server resources in any configuration. The HPE Synergy 40Gb F8 Switch module is managed by industry standard management resources that allows network functions to managed by network administrators. As the foundation for the New Style of Business infrastructure, HPE Synergy eliminates hardware and operational complexity so IT organizations can precisely deliver infrastructure resources to applications faster and with greater flexibility

Manufacturer Part Number
779224-B23
EAN/UPC
0190017013039,190017013039
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Shipping Dimensions

  • Length: 19.45 in (494mm)
  • Width: 15.55 in (395mm)
  • Height: 5.75 in (145mm)

Shipping Weight

Approximately 5.4Kg (12.0 Lbs)

Product Specifications Hardware

Performance:

  • Line-rate, full-duplex 2.56Tbps bridging fabric
  • Non-blocking architecture
  • Maximum transmission unit (MTU) of up to 12000 bytes (super jumbo frames)

Connectors and Cabling:

  • 12 x 20Gb downlinks through the midplane
  • 6 x 40Gb SR4, LR4 fiber, DAC, AOC and Splitter uplink
  • 4 x 120Gb Interconnect Link ports
  • Console port

Indicators:

  • Interconnect link cable port LED
  • QSFP+ port LED
  • Next button
  • Reset pin-hole
  • Health LED
  • Ethernet mode LED
  • PID mode LED
  • Link/Activity mode LED

Weight:

4.22Kg (9.3Lbs)

Latency:

1.0 s on Ethernet only port

Scalability:

Does not contribute to the total switch limit.

Buffer Credits

16 buffer credits per port, ASIC embedded memory

Environmental Ranges

Temperature Range:

Specification 10°C to 40°C (50°F to 104°F)*

Temperature Range:

  • Operating 10°C to 40°C (50°F to 104°F)
  • Shipping Shipping -40°C to 70°C (-40°F to 158°F)
  • Storage -30°C to 60°C (-22°F to 140°F)
  • Maximum wet bulb temperature 38.7°C (101.66°F)

Relative Humidity:

(noncondensing)

  • Operating 5% to 95%
  • Shipping 5% to 95%