Synergy 12000 Frame with 1x Frame Link Module 2x Power Supplies 10x Fans

Are you looking for an evolution in compute, an intelligent and flexible infrastructure and a secure management infrastructure for solutions including a single or many frames designed for simple and agile business expansion as needed? The HPE Synergy 12000 Frame is a uniquely architected system that physically embeds management as code into an intelligent infrastructure to offer a first of it's kind composable solution. Composable resources of compute, storage, and fabric, whether your resources are in a single Frame or multiple linked Frames.

HPE Synergy Frames may be linked to scale into larger groups or domains of frames to form a dedicated single pane of glass management network. Composable domains increase resources available to the business and IT efficiency as the business grows providing new economies of scale.

The Synergy Frame reduces complexity through an intelligent auto-discovery infrastructure and delivers performance and to accelerate workload deployment.

Manufacturer Part Number
797738-B21
EAN/UPC
0888793890356,888793890356
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features

System fan features

  • 10 Fans included on all models
Form factor
  • 10U
  • Assortment combinations of 6 Full Height, 12 Half-Height Compute Modules or Half-Height Double Wide Compute and Storage Modules.
Blade Systems supported
  • Yes, please reference the QuickSpecs for details
Management features
  • HPE Synergy Appliances
  • Synergy Composer (OneView), Synergy Image Streamer, Frame Link Module-multi-frame link
Power availability
  • Includes 2 Titanium 96% Efficient Hot Plug smart Power Supplies with 2650Watts running either N+N ot N+1 Redundancy(6 total)
What's included
  • 1 Frame, 1 Frame Link Module, 2 Power Supplies and 10 Fans
Product differentiator
  • Integrated/air gapped 10GbE Management network for a Composable Infrastructure. Intelligent auto-discovery system with agile scalability across multiple Frames. Base BTO channel model with 2 Power Supplies, 10 Fans and a single Frame Link Module included.
Warranty
  • 3/3/3 - The warranty includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited warranty and technical support is available at: http://h18004.www1.hpe.com/products/servers/platforms/warranty/index.html. Additionally, HPE support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HPE website at http://www.hpe.com/support.
Dimensions and weight
Dimensions (W x D x H): 48.2 x 93.66 x 44.2 cm
Weight: 62 kg