Synergy D3940 12Gb SAS Drive Enclosure with 40 SFF (2.5in) Drive Bays

Do you need flexible storage resources in your HPE Synergy 12000 Frame? The HPE Synergy D3940 Storage Module provides a fluid pool of storage resources for the Composable Infrastructure. Additional capacity for compute modules is easily provisioned and intelligently managed with integrated data services for availability and protection.

The 40 SFF drive bays per storage module can be populated with 12 G SAS or 6 G SATA drives. Expand up to 5 storage modules in a single Synergy 12000 Frame for a total of 200 drives.

Any drive bay can be zoned to any compute module for efficient use of capacity without fixed ratios. Use HPE StoreVirtual VSA to create virtualized software-defined storage resources to be among frames.

A second HPE Synergy D3940 I/O Adapter provides a redundant path to disks inside the storage module for high data availability. The HPE Synergy D3940 Storage Module and HPE Synergy 12Gb SAS Connection Module are performance optimized in a non-blocking 12 Gb/s SAS fabric.

Manufacturer Part Number
755984-B21
EAN/UPC
0888182396179,888182396179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical featuresTechnical features :

Drives and capacity

Supports up to 40 SFF 12 G SAS or 6 G SATA HDDs or SSDs SAS HDDs, drive sizes up to 2TB SATA HDDs, drive sizes up to 2TB Solid State Drives, drives up to 3.84TB Maximum capacity per storage module is 153.6 TB (raw)

Connection

Single or dual Synergy 12 G SAS Connection Modules in each frame with storage modules Each storage module comes standard with a single I/O Adapter and can be configured with a second I/O Adapter for redundancy One Smart Array P542D controller is required in each compute module connecting to the storage module

Enclosure

Synergy 12000 Frame

Form factor

Populates two half-height module bays in a Synergy frame

Zoning

Any drive or logical drive group can be composed with any compute module in the frame.

Dimensions and weight

Dimensions (W x D x H): 5 x 24 x 8.5 in (12.7 x 60.96 x 21.59 cm)
1 lb (0.45 kg)