24-Port Gigabit with 2 SFP Slot Rack-Mount Switch

  • Supports 24 10/100/1000Mbps Gigabit Ethernet ports and 2 10/100/1000Mbps SPF slots
  • Supports auto-MDI/MDIX crossover detection and auto-correction
  • Supports 10/100Mbps full/half duplex modes and 1000Mbps full duplex mode
  • Supports wire-speed package filtering and forwarding rates
  • Supports store-and-forward architecture with fragment and CRC error package filtering
  • Supports IEEE 802.3az Energy Efficient Ethernet
  • Support 8K MAC address table & 9KB jumbo frame
  • Designed with fan-less quite operation & 19-inch rack-mountable metal case
  • Plug and play, no installation required
The GS-1026 V2 is 24-port gigabit with 2 SFP slots rack-mount switch, that is designed for medium or large network environment to strengthen its network connection. Including rack-mount brackets, the 19" size switch fits into your rack cabinet. It is a superb choice to boost your network with higher performance and efficiency.

Built-in 2 SFP slots
The GS-1026 V2 is built in with 2 SFP slots to uplink to the server, storage, or other switch. You can make the connection by plugging in standard SFP fiber modules for long distance applications.

Supports High-Speed Networking and Jumbo Frames
The GS-1026 V2 is an excellent solution to expand your Gigabit network. With Gigabit speed, the GS-1026 V2 gives high flexibility and high bandwidth connectivity to servers, workstations and other attached devices. It enables you to save time when transferring large files. In addition, it also supports Jumbo Frames 9K to improve network utilization in large files transfer.

Plug & Play, No Installation Required
Just plug Ethernet enabled devices into the switch. Data can be transmitted through existing standard Cat-5e Ethernet cables with no additional cables or configuration required. 

High Performance
The GS-1026 V2 switch also supports auto-negotiation, non-blocking wire speed, auto-MDI/MDI-X and store and forward architecture to give you the maximum speed and highest performance possible for each device connected to your network.
  • Auto-Negotiation

Each of the GS-1026 V2 ’s ports automatically detect whether connected network devices are running at 10Mbps or 100Mbps and half-duplex or full-duplex mode, and adjusts the speed and mode accordingly ensuring easy and hassle-free operation.

  • Non-Blocking Wire Speed

Forwards and receives traffic seamlessly – each port supports speeds up to 200Mbps in full-duplex mode simultaneously, providing full wire speed to connected devices and allowing you to run a high speed network smoothly.

  • Supports Auto-MDI/MDI-X

Every port of the GS-1026 V2 can automatically detect the type of cables. There is no need to choose crossover or parallel cables when you are connecting this switch to another switch or to a computer.  

  • Supports Store and Forward Architecture

With the store and forward architecture filters fragment & CRC error packets, the GS-1026 V2 can maximize network performance while minimizing the propagation of bad network packets.

Manufacturer Part Number
GS-1026 V2
EAN/UPC
4717964701053,0649659020801,649659020801
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE

Ports:

  • 24 RJ-45 10/100/1000Base-T ports
  • 2 Combo Gigabit Ethernet/SFP ports
Transmission Method: Store and forward

Transmission Media:
  • 10BaseT Cat. 3, 4, 5 UTP/STP
  • 100BaseTX Cat. 5 UTP/STP
  • 1000BaseT Cat. 5e UTP/STP
Buttons: Reset button

LED Indicators:
  • Per port: Link/Act
  • Per unit: Power
Power Input: 100-240V AC, 50-60 Hz

Power Consumption: 24W (Max)

Dimensions (L x W x H): 441 × 131 × 44 mm

Weight: 1.96KG

PERFORMANCE

Switching Capacity: 48Gbps

MAC Address: 8K

Buffer Memory: 512KB

Jumbo Frames (Bytes): 9K

Filtering/Forwarding Rates:
  • 1000Mbps port – 1,488,000pps
  • 100Mbps port - 148,800pps
  • 10Mbps port - 14,880pps

ENVIRONMENT


Temperature:
  • Operating: 0 ~ 40℃
  • Storage: -40 ~ 70℃
Humidity (Non-condensing):
  • Operating: 10 ~ 90%
  • Storage: 5 ~ 90%
STANDARDS COMPLIANCE

Standards:
  • IEEE 802.3 10BaseT Ethernet
  • IEEE 802.3u 100BaseTX Fast Ethernet
  • IEEE 802.3ab 1000BaseT Gigabit Ethernet
  • IEEE 802.3z 1000BaseSX/LX
  • IEEE 802.3x Full-duplex and flow control
  • IEEE 802.3az Energy efficient Ethernet
Certifications: FCC Class A, CE