8-Port Gigabit PoE+ Web Smart Switch

The Edimax Pro GS-5008PL is a web-smart switch with 8 Gigabit PoE+ ports. Designed for medium to small network environments, its standard 19-inch 1U rack-mount brackets allow for integration with the most widely used mounting systems on the market. The Edimax GS-5008PL is a superb choice to boost your network environment’s performance and efficiency.

IEEE 802.3at/af Power over Ethernet Standard
The GS-5008PL features 8 IEEE 802.3at Power over Ethernet (PoE+) ports which supply up to 30W of electricity per port, and has a total power supply of 150 W to power any 802.3at or 802.3af compliant power device. With PoE detection capability, the GS-5008PL is able to verify whether the connected device is IEEE 802.3at or 802.3af compliant. In the event that a PoE device is not detected, only network data will be transmitted through the LAN cable. The GS-5008PL can be used with different PoE products such as access points, network cameras or VoIP devices and is an effective solution for network environments where power outlets are difficult to access.

PoE for Easy Installation and Better Cost Efficiency
Power over Ethernet technology enables the Ethernet cable to carry both data and power, reducing cable installation and eliminating the need for extension cords or electrical outlets on the walls and ceiling. Overall the GS-5008PL can lower installation costs and simplify the deployment effort.

Power-Budget User Interface for PoE Device Management 
The GS-5008PL features an innovative power-budget UI (user interface) which allows IT managers to monitor the power consumption of each PoE port and the total power consumption of connected PoE devices. Monitor the entire PoE network and assess the total power usage before adding new PoE devices to the network architecture. The power-budget UI also features a remote on/off function for each PoE port, so manual plug/unplug isn’t necessary when a PoE device hangs. Simply use the remote power button to quickly reset the device. 

Smart Tools for Improved Network Efficiency
The GS-5008PL features smart network monitoring tools that allow for improved network efficiency. Security and management features include bandwidth control and VLAN (IEEE 802.1Q VLAN tagging and port-based VLAN). Using its web-based interface, administrators can set up VLANs to segregate traffic and configure link aggregation settings to create fat traffic pipelines. Additionally, these features offer extra protection on the network edge and the password-protected configuration interface can be accessed remotely.

Manufacturer Part Number
GS-5008PL
EAN/UPC
4717964701077,0649659020795,649659020795
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE

  • Ports: 8 Port RJ-45 10/100/1000Base-T PoE+ ports
  • Transmission Method: Store and forward
  • Buttons: Reset button
  • LED Indicators: Per Port: Link/Act
  • PoE: Act/Status
  • Per Unit: Power
  • Power Input: 100-240V AC, 50-60 Hz, internal power supply
  • Total Power Budget: 150W
  • Dimensions (L x W x H): 265 × 184 × 44 mm
  • Weight: 1.62kg
PERFORMANCE
  • Switching Capacity: 16Gbps
  • Forwarding Rate: 11.9Mpps
  • MAC Address: 4K
  • Buffer Memory: 192KB
  • Jumbo Frames: 9.6KB
  • Filtering/Forwarding Rates:
    • 1000Mbps port – 1,488,000pps
    • 100Mbps port - 148,800pps
    • 10Mbps port - 14,880pps
POWER OVER ETHERNET
  • Standard: IEEE 802.3af, IEEE 802.3at
  • Power Output: Up to 30W per port
  • Pin Assignment: 1/2(+), 3/6(-) End-Span (mode A)
  • Available Power Budget: 130W, (Port 1 to 4 = 65W & Port 5 to 8 = 65W)
  • Management: PoE ouput on/off management
SMART FEATURES
  • VLAN: Up to 8 VLANs and 4096 VLAN IDs
  • 802.1Q tag-based VLAN
  • Port-based VLAN
  • Port Trunking: IEEE 802.3ad LACP Trunk-Static trunk up to 1 trunk groups
  • IGMP Snooping: IGMP v1/v2/v3 snooping
  • Block unknown multicast traffic
  • Multicast groups: 20
  • QoS: Port-based QoS, IEEE802.1p QoS, 4 Priority Queues, scheduling algorithm
  • Management: User Interface: Web-based management
  • User Account: Login account configuration
  • Firmware Upgrade: Firmware upgrade by WEB
  • Syslog: Support event log, alarm log and security log
  • Security: Broadcast Storm control
ENVIRONMENT
  • Temperature: Operating: 0 ~ 50℃
  • Storage: -40 ~ 70℃
  • Humidity (Non-condensing): Operating: 10 ~ 90%
  • Storage: 10 ~ 90%
STANDARDS COMPLIANCE
  • Standards:
    • IEEE 802.3 10BaseT Ethernet
    • IEEE 802.3u 100BaseTX Fast Ethernet
    • IEEE 802.3ab 1000BaseT Gigabit Ethernet
    • IEEE 802.3af Power over Ethernet (PoE)
    • IEEE 802.3at Power over Ethernet Plus (PoE+)
    • IEEE 802.3x Full-duplex and flow control
    • IEEE 802.1Q VLAN
    • IEEE 802.3ad Link Aggregation Control Protocol (LACP)
    • IEEE 802.3az Energy Efficient Ethernet
    • IEEE 802.3p Quality of Service (QoS)
  • Certifications: FCC Class A, CE