32" LH570B HD Smart LED TV

Whether you have an expansive home theater or a comfy living room, LG offers state-of-the-art televisions for every room in your house. For game days and movie nights, LGÔÇÖs plasma, LCD and an LED TVs deliver an incredible entertainment experience in the comfort of your home. LG also offers the innovative 84 inch UHD TV with double the resolution of a standard HD TVs and the stunning OLED TV with an infinite contrast ratio. Plus, with our Smart TVs and 3D TVs, you can connect to the internet or turn virtually any programming into a 3D experience.

Manufacturer Part Number
32LH570B
EAN/UPC
8806087584004,0719192603288,719192603288
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY MODULE
Display Type: LED
Screen Size: 32"
Resolution: 1366 x 768
Backlight: Direct
Refresh Rate: 60 Hz

BROADCAST SYSTEM
Analog TV Reception: Yes (NTSC)
Digital TV Reception (Terrestrial, Cable, Satellite): Yes

PANEL
Screen Size: 32"

VIDEO
Picture Engine: Triple XD Engine

AUDIO
Audio Output / Speaker System: 6W / 2.0ch
Dolby® Digital Decoder: Yes
DTS Decoder: Yes (DTS M6)
Mono / Stereo / Dual (MTS / SAP): Yes
Surround Sound: Virtual Surround Plus
Clear Voice: Clear Voice III
TV Installation Type: 3 modes (Stand Type I, Stand Type II, Wall-mounted Type)
Audio Codec: AC3(Dolby Digital), EAC3, HE-AAC, AAC, MP2, MP3, PCM, DTS, RA, WMA

HARDWARE PLATFORM
SoC: M2
CPU: Dual
HEVC Decoder: 2K@60fps,10bit
VP9 Decoder: 2K@60fps,10bit
Wi-Fi: 802.11.ac

MAIN FEATURES
LG Content Store: Yes

SMART SHARE
Mobile TV On: Yes
WiDi: Yes
Miracast: Yes
Content Sharing: Yes

OTHER
Simplink (HDMI CEC): Yes
OSD Language: 4 Languages

AV INPUTS/OUTPUTS
HDMI: 2 Rear
USB: 1 Rear
RF: 1 Rear
Composite in (CVBS+ Audio): 1(Horizontal) Rear
Component In (Y,Pb,Pr + Audio): 1(Composite in Share) Rear
Digital Audio Out (Optical): 1 Rear
LAN: 1 Rear
RS-232C (Control / SVC): 1 (Phone Jack Type) Rear

POWER
ENERGY STAR® Qualified: Yes
Power Supply (Voltage, Hz): 100V ~ 240V, 50/60 Hz
Power Consumption: TBD
Standby Mode: 0.5W

DIMENSIONS / ETC.
TV without Stand (W x H x D): 734 x 438 x 66.5mm | 28.9” x 17.24” x 2.62”
TV with Stand (W x H x D): 734 x 474 x 172mm | 28.9” x 18.66” x 6.77”
Shipping Dimensions (W x H x D): 795 x 505 x 134mm | 31.3” x 19.88” x 5.28”
TV without Stand Weight: 4.5 kg, 9.91 lbs
TV with Stand Weight: 4.7 kg, 10.35 lbs
Shipping Weight: 6.2 kg,13.66 lbs
VESA Size: 200 x 200
UPC: 719192603288