Protective Case with AnyAngle Standfor iPad Pro

Beautiful protection. Any angle viewing. Whatever you do, you have 60-degrees of viewing angles to choose from.

Manufacturer Part Number
939-001420
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Technical Specifications

    • Stand Positions:Any angle along a 60-degree range
    • Hinge:Durable smooth-glide hinge with patent-pending holding mechanism
    • Book Mode:Yes
    • Protection against bumps and scratches:Yes
    • Protection against spills:Water repellent fabric on the outside
    • Camera and Headphone Access:Yes
    • Lightening Connector Access:Yes
    • Holes for 4-Speaker Audio:Yes
    • iPad auto wake/sleep:Yes