Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 50 m (164 ft.)

The N366-50M Duplex Singlemode 8.3/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with a higher bandwidth than multimode cable for up to twice the throughput. Designed for network equipment that requires singlemode fiber optic patch cables, this 50-meter (164-foot) cable has attenuation loss that meets or exceeds current standards.

The N366-50M has 8.3/125 duplex (zipcord) fiber made from glass, instead of polymer. The sturdy LC and SC male connectors meet stringent insertion loss standards and feature beveled edges on their glass ends for easy insertion into a patch panel or switch. The FDDI- and OFNR-rated PVC jacket is yellow to easily identify it as a singlemode cable.

Manufacturer Part Number
N366-50M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Clad Diameter: 125 micron
Core Diameter: 8.3 micron
Number of Fibers: 2
Fiber Type: 8.3/125

INPUT

Cable Length (m): 50

PHYSICAL

Color: Yellow

CONNECTIONS

Connector A: LC DUPLEX (MALE)
Connector B: SC DUPLEX (MALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty