SmartOnline SU1500RTXLCDN 1500VA Tower/Rack/Wall Mountable UPS

The SU1500RTXLCDN SmartOnline® 120V 1.5kVA 1.35kW On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online and battery modes.

Featuring six NEMA 5-15R outlets in two switchable numbered load banks, as well as a NEMA 5-15P input, the SU1500RTXLCDN has an internal battery that provides 14 minutes of support at half load and 4.2 minutes at full load. Adding external battery packs, such as BP48V24-2U(sold separately), provides extended runtime.

The pre-installed SNMPWEBCARD accessory card permits remote management, including reboots, configuration, updates and activity logs. An interactive front-panel LCD interface displays operating conditions and diagnostic data, such as load, voltage and battery levels. You can set operating modes to reflect your protection priorities, including an optional economy mode that saves heat output and energy costs.

EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 570-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s included POWERALERT12 software, the SU1500RTXLCDN enables safe unattended system shutdown and file saves in case of a prolonged power failure. An audible alarm indicates startup/shutdown, power failure, low battery, overload and fault conditions.

Manufacturer Part Number
SU1500RTXLCDN
EAN/UPC
0037332192813,037332192813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 1500
Output kVA Capacity (kVA): 1.5
Output Watt Capacity (Watts): 1350
Output kW Capacity (kW): 1.35
Output Capacity Details: ON LINE MODE: Maximum output capacity ratings is reduced to 1215 watts at 115V nominal and 1080 watts at 100V nominal; FREQUENCY REGULATION / CONVERSION MODE: Maximum output ratings are reduced in frequency regulation / conversion mode (127/120V 945 watts / 115V 850 watts / 110V 804 watts / 100V 756 watts) OVERLOAD CAPACITY: Supports inverter operation up to 105% load continuously, 125% load for 3 minutes; 150% load for 30 seconds and >150% load for 0.5 seconds before switching to BYPASS (when bypass input voltage and frequency are WITHIN bypass limits) or SHUTDOWN (when bypass input voltage or frequency are OUTSIDE bypass limits)
Power Factor: 0.9
Crest Factor: 3:1
Nominal Output Voltage(s) Supported: 100V; 110V; 115V; 120V; 127V
Nominal Voltage Details: 120V factory-default nominal voltage; Less than 3% THD for linear loads and less than 5% for non-linear computer loads
Frequency Compatibility: 50 / 60 Hz; Supports 50 to 60 Hz and 60 to 50 Hz conversion
Frequency Compatibility Details: ON LINE MODE: Output frequency is automatically configured to match nominal input frequency on startup; Output matches input frequency when +/-5Hz of nominal; Output is regulated to +/-0.05Hz when input frequency exceeds +/-5Hz of nominal. UPS switches to battery mode when input frequency is below 40Hz or above 70Hz. FREQUENCY REGULATION / CONVERSION MODE: Output is regulated to +/-0.05Hz of selected output frequency input is 40 to 70Hz; UPS switches to battery mode when input frequency is below 40Hz or above 70Hz. BATTERY MODE: Output is regulated to +/-0.05Hz.
Output Voltage Regulation (Line Mode): +/- 2%
Output Voltage Regulation (Economy Line Mode): +/- 10%
Output Voltage Regulation (Battery Mode): +/- 3%
Output Receptacles: (6) 5-15R
Load Management Receptacles: Two switchable three-outlet 5-15R load banks
Output AC Waveform (AC Mode): Pure Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave

INPUT

Rated input current (Maximum Load): 12A
Nominal Input Voltage(s) Supported: 100V AC; 110V AC; 115V AC; 120V AC; 127V AC
Nominal Input Voltage Description: 120V factory default
UPS Input Connection Type: 5-15P
Input Circuit Breakers: 20A
UPS Input Cord Length (ft.): 10
Recommended Electrical Service: 15A 120V
Input Phase: Single-Phase

BATTERY

Full Load Runtime (min.): 4.2 min. (1350w)
Half Load Runtime (min.): 14 min. (675w)
Expandable Battery Runtime: Extended runtime supported via optional external battery packs
External Battery Pack Compatibility: BP48V24-2U(limit 1); BP48V60RT-3U(multi-pack compatible); BP48V27-2US(multi-pack compatible)
Expandable Runtime Description: Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software, see manual for details
DC System Voltage (VDC): 48
Battery Recharge Rate (Included Batteries): Less than 3 hours recharge to 90%; Add 6 hours per BP48V27-2US (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC94-2U
Battery Access: Front panel battery access
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: Yes

VOLTAGE REGULATION

Voltage Regulation Description: Online, double-conversion power conditioning maintains 2% output voltage regulation during brownouts and overvoltages
Overvoltage Correction: Corrects overvoltages to 150V (0-100% load)
Undervoltage Correction: Corrects undervoltages to 100V at full load (90V at 100V nominal)
Severe Undervoltage Correction: Corrects brownouts to 70V (70% load) & 55V (33% load)

USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Front panel LCD information and configuration screen offers detailed UPS and site power status and operating data, plus configuration of voltage, frequency, operating mode, alarm function and a variety of additional options
Switches: 2 switches control off/on power status and alarm-cancel operation; 2 additional scroll-down and scroll-up / select options enable LCD status viewing and configuration options
Alarm Cancel Operation: Power-fail alarm can be temporarily silenced using alarm-cancel switch; silent mode alarm configuration option available
Audible Alarm: Audible alarm indicates UPS startup, power-failure, low-battery, overload, UPS fault and remote shutdown conditions
LED Indicators: 7 front panel LEDs indicate line power availability, AC to DC conversion, battery mode operation, inverter mode, eco mode operation, bypass mode operation and AC output status

SURGE / NOISE SUPPRESSION

UPS AC Suppression Joule Rating: 570
UPS AC Suppression Response Time: Instantaneous
UPS Dataline Suppression: 1 line TEL/DSL (1 in / 1 out); 10/100Base T Ethernet
EMI / RFI AC Noise Suppression: Yes

PHYSICAL

Included Mounting Accessory Description: Includes 4 post rackmount installation accessories
Installation Form Factors Supported with Optional Accessories: 2 post rackmount(2POSTRMKITWM); Wallmount(2POSTRMKITWM); Tower(2-9USTAND)
Primary Form Factor: Rackmount
UPS Power Module Dimensions (hwd, in.): 3.5 x 17.5 x 18.5
Rack Height (U Spaces): 2
UPS Power Module Weight (lbs.): 45.2
UPS Shipping Dimensions (hwd / in.): 9.5 x 20 x 24
Shipping Weight (lbs.): 57.8
Cooling Method: Fan
UPS Housing Material: Steel

ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -20 to +40 degrees Celsius with batteries; -13 to +131 Fahrenheit / -25 to +55 degrees Celsius without batteries
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 455
AC Economy Mode BTU / Hr. (Full Load): 292
Battery Mode BTU / Hr. (Full Load): 559
AC Economy Mode Efficiency Rating (100% Load): 94%
Operating Elevation (ft.): 0-3000m / 0-10,000 ft.
Audible Noise: 45 dBA at 1m front side

COMMUNICATIONS

Communications Interface: Contact closure; DB9 Serial; EPO (emergency power off); Pre-installed network card; Slot for SNMP/Web interface; USB (HID enabled)
Network Monitoring Port Description: Supports detailed monitoring of UPS and site power conditions; DB9 port supports RS232 and contact closure communications
PowerAlert Software: Included
Communications Cable: USB and DB9 cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications

LINE / BATTERY TRANSFER

Transfer Time: Zero (0 milliseconds) in double-conversion mode; 4 milliseconds economy mode
Low Voltage Transfer to Battery Power (Setpoint): 100V at full load (90V full load at 100V nominal setting); 70V at 70% load; 55V at 33% load
High Voltage Transfer to Battery Power (Setpoint): 150

SPECIAL FEATURES

Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Automatic inverter bypass; Hot swappable batteries
Green Energy-Saving Features: High efficiency economy mode operation; Individually controllable load banks; Schedulable daily hours of economy mode operation

CERTIFICATIONS

UPS Certifications: Meets FCC Part 15 Category A (EMI); ROHS (Restriction of Hazardous Substances); Tested to CSA (Canada); Tested to UL1778 (USA)

WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance