PDU15NET PDU

The PDU15NET 1.4kW Single-Phase Mini Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, recycle or lock out power to each outlet. Ideal for data centers and network closets, it features two switched NEMA 5-15R outlets with front-panel LEDs indicating each outlet’s on/off power status. A six-foot power cord with NEMA 5-15P plug connects the PDU to a compatible AC power source, generator or protected UPS.

Built-in Ethernet network interface allows remote access to the PDU for power monitoring, configuration, control and notifications via secure web browser, SSH, telnet or SNMP. An included configuration cable connects the PDU to a computer running Tripp Lite’s free POWERALERT12 software, and a standard user-supplied Ethernet patch cable connects the PDU to the network. The optional ENVIROSENSE module(sold separately) provides in-rack reporting of temperature and humidity.

Tiered access privileges allow both an administrator and a guest to log in. Automated alerts help prevent accidental overloads, power loss and downtime. Protocols supported include HTTP, HTTPS, PowerAlert®, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP, BOOTP and NTP. Network settings can be assigned automatically or manually.

Ideal for small-scale network configurations in data centers and computer rooms, the PDU15NET mounts vertically in 0U of rack space, on a wall or under a counter using the included hardware.

Manufacturer Part Number
PDU15NET
EAN/UPC
0037332190277,037332190277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Switched

OUTPUT

Output Capacity Details: 1.52kW (127V), 1.44kW (120V), 1.2kW (100V) / 15A total capacity (Agency de-rated to 12A); 12A max per outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (2) 5-15R
Output Nominal Voltage: 100; 120; 127
Overload Protection: n/a
Customized Load Management Receptacles: 2 individually switched output receptacles

INPUT

PDU Input Voltage: 100; 120; 127
Recommended Electrical Service: 15A 120V
Maximum Input Amps: 15
Maximum Input Amps Details: Agency de-rated to 12A continuous
PDU Plug Type: NEMA 5-15P
Input Cord Length (ft.): 6
Input Phase: Single-Phase

USER INTERFACE, ALERTS & CONTROLS

Front Panel LEDs: Set of 2 front-panel LEDs indicate off/on power status for each outlet

PHYSICAL

Minimum Required Rack Depth (inches): 6.7
Shipping Dimensions (hwd / in.): 1.97 x 8.35 x 8.07
Shipping Weight (lbs.): 2.97
Unit Dimensions (hwd / in.): 1.73 x 7 x 5
Unit Weight (lbs.): 2.64
Material of Construction: Metal
Form Factors Supported: 0u rackmount, Wall-mount, Under-counter mount
PDU Form Factor: Vertical (0U)

ENVIRONMENTAL

Operating Temperature Range: 32 to 122F (0 to 50C)
Storage Temperature Range: 5 to 140F (-15 to 60C)
Relative Humidity: 5 to 95% (non-condensing)
Operating Elevation (ft.): 0-10,000

COMMUNICATIONS

SNMP Compatibility: Yes, pre-installed SNMPWEBCARD provides remote monitoring via web, telnet, and SNMP management systems. Remote management gives user ability to turn connected loads on or off individually

CERTIFICATIONS

Certifications: Tested to UL 60950-1 (USA). CSA (Canada), Class A Part 15 (Emissions), NOM (Mexico), RoHS compliant, TAA Compliant

WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty