Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/LC), 7 m (23 ft)

The N370-07M Duplex Singlemode 8.3/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with a higher bandwidth than multimode cable for up to twice the throughput. Designed for network equipment that requires singlemode fiber optic patch cables, this seven-meter (23-foot) cable has attenuation loss that meets or exceeds current standards.

The N370-07M has 8.3/125 duplex (zipcord) fiber made from glass, instead of polymer. The sturdy LC male connectors meet stringent insertion loss standards and feature beveled edges on their glass ends for easy insertion into a patch panel or switch. The FDDI- and OFNR-rated PVC jacket is yellow to easily identify it as a singlemode cable.

Manufacturer Part Number
N370-07M
EAN/UPC
0037332179098,037332179098
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Fiber Type: 8.3/125


INPUT

Cable Length (m): 7


PHYSICAL

Color: Yellow


CONNECTIONS

Connector A: LC DUPLEX (MALE)
Connector B: LC DUPLEX (MALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty