1050 Micro Case Series

  • Available in clear with color liner or solid
  • Easy open latch
  • Rubber liner for extra protection doubles as o-ring seal
  • Automatic Pressure Equalization Valve - balances interior pressure, keeps water out
  • Stainless steel hardware
  • Carabiner
  • Lifetime Guarantee of Excellence
  • Watertight*, crushproof, and dustproof
  • *Case is able to be submerged under 1 meter of water for up to 30 minutes in accordance with IP67 testing parameters

Manufacturer Part Number
1050-025-110
EAN/UPC
0019428026653,019428026653
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BODY: Polycarbonate (PC)
  • LATCH: Xylex
  • O-RING: Thermoplastic Rubber
  • PINS: Stainless Steel
  • FOAM: TL - 426 4 lb. Esther
  • PURGE BODY: Polycarbonate (PC)
  • PURGE VENT: Polyester Spun-Bond ePTFE Oleophobic
  • PURGE O-RING: 70 Shore Nitrile
  • LID DEPTH:  0.69" (1.8 cm)
  • BOTTOM DEPTH:   1.94" (4.9 cm)
  • TOTAL DEPTH:   2.63" (6.7 cm)
  • INT VOLUME: 0.04 ft³ (0.001 m³)
  • WEIGHT WITH FOAM:  0.83 lbs (0.4 kg)
  • WEIGHT WITHOUT FOAM: 0.81 lbs (0.4 kg)
  • BUOYANCY:   1.74 lbs (0.8 kg)
  • MINIMUM TEMPERATURE: -10° F (-23 ° C)
  • MAXIMUM TEMPERATURE:  199° F (93 ° C)
  • CERTIFICATIONS: IP67