1015 Micro Case Series

  • NOT FOR DIVE USE
  • Fits small portable electronics such as cameras and cell phones
  • Active sport carabiner secures 1015 to backpack or belt loop
  • Easy open latch
  • Rubber liner for extra protection doubles as o-ring seal
  • Stainless steel hardware
  • Lifetime Guarantee of Excellence
  • Water resistant, crushproof, and dustproof

Manufacturer Part Number
1015-005-110
EAN/UPC
0019428092696,019428092696
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BODY: Polycarbonate (PC)
  • LATCH: Xylex
  • O-RING: Thermoplastic Rubber
  • PINS: Stainless Steel
  • PURGE BODY: Polycarbonate (PC)
  • PURGE VENT: Polyester Spun-Bond ePTFE Oleophobic
  • PURGE O-RING: 70 Shore Nitrile
  • LID DEPTH:  0.43" (1.1 cm)
  • BOTTOM DEPTH:  0.94" (2.4 cm)
  • TOTAL DEPTH:  1.37" (3.5 cm)
  • INT VOLUME:  0.01 ft³ (0 m³)
  • WEIGHT WITHOUT FOAM:  0.46 lbs (0.2 kg)
  • BUOYANCY:  1.20 lbs (0.5 kg)