Amplify the strength of your HDMI signal to extend your video source up to 115 ft. over standard HDMI cable. This HDMI signal booster lets you increase the signal strength of your HDMI video source so you can connect an HDMI display up to 115 ft. (35 m) away, using standard HDMI cables. You can place the booster inline between two HDMI cables, up to 82 ft. in length at the video input, and up to 33 ft. in length at the video output.
Discreet installation
With its small form factor, the HDMI booster is easy to hide, for a discreet installation. You don’t need an external power adapter to operate the signal booster, and it includes mounting hardware, so installing it is hassle-free. By extending your video signal using standard HDMI cables, the HDMI booster is a cost-effective alternative to more expensive HDMI extension systems that require the installation of CAT5 or CAT6 cabling infrastructure.
Compatible with varying distances
The HDMI booster features an equalization switch with ten different levels. The equalization switch lets you adjust the amplification of your HDMI signal based on the distance of your cables, so that you can ensure your HDMI signal will be perfect even at distances up to 115 ft. (35 m). The booster is perfect for boardrooms, offices or classrooms that may require varying distances depending on the room size.
Maintains high-definition video signals
When extending HDMI over long distances using standard video cabling, higher resolutions can become unavailable. Using the HDMI signal booster ensures that you’ll still be able to depend on high-definition resolutions up to 1080p at 60Hz.
The HDBOOST is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Warranty Information Warranty: 2 Years
Hardware Audio: Yes
Cabling: HDMI
Rack-Mountable: Yes
Performance Audio Specifications: 7.1 surround Sound
Max Distance: 35 m / 115 ft
Maximum Cable Length: 114.8 ft [35 m]
Maximum Digital Resolutions: 1920 x 1080 at 60Hz
Supported Resolutions: 1920 x 1080, 1680 x 1050, 1600 x 900, 1440 x 900, 1360 x 768, 1280 x 800, 1280 x 768, 1280 × 720
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - HDMI (19 pin) Female Input
Connector B: 1 - HDMI (19 pin) Female Output
Special Notes / Requirements System and Cable Requirements: Note: The cable on the from your video source must be longer or equal to the cable on the display side of the booster.
Indicators LED Indicators: 1 - power LED (red)
Environmental Humidity: 5% to 90%
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)
Packaging Information Shipping (Package) Weight: 0.1 lb [0.1 kg]
What's in the Box Included in Package:
1 - HDMI signal booster
2 - mounting brackets
4 - mounting screws