Gigabit Ethernet Copper-to-Fiber Media Converter - SM LC - 20 km

Convert and extend a Gigabit Ethernet connection up to 20 km (12.4 mi) using single-mode LC fiber cable. This Gigabit Ethernet to fiber media converter is a cost-effective way to extend your network, or extend the distance between two devices by up to 20 km (12.4 mi.).

Fiber network connections provide greater distance and security, with less electromagnetic interference (EMI) than typical RJ45 copper-based networks, making it perfect for IT professionals and secure setups in government, business, or educational applications.

Flexible integration into mixed network environments

This versatile copper-to-fiber converter supports standalone operation, or alternatively it can be installed into the StarTech.com Rackmount Chassis (ETCHS2U - sold separately), giving you more options for integration into your existing network. The card module can also be inserted back into the ET91000SM20 enclosure, plus it’s compatible with enclosures from other StarTech.com ET91000 series media converters (sold separately).

The converter features a pre-installed Gigabit SFP transceiver with LC connectors. Should your network infrastructure change in the future, you can easily swap and replace the module to adapt the media converter to your new network requirements.

With flexible integration and connectivity up to 20 km away, you can provide network access to remote areas in other buildings, or in areas where Wi-Fi® is unreliable or unavailable.

Rugged and reliable

This heavy-duty fiber media converter is designed for maximum reliability. It features a metal (steel) enclosure, so it can withstand the demands of harsh environments such as factories or warehouses.

Plus, by relying on this more durable fiber media converter, you can reduce the strain on your existing copper-based network equipment and potentially extend the life of those devices, which helps save future expenses.

Diagnose and correct issues easily

This high-performance media converter supports a range of network setup and diagnostic protocols (for example, Link Fault Passthrough, Auto Laser Shutdown (ALS), and Auto MDIX, so you can set up and troubleshoot your network easily.

Prepare your network for the future

If your existing network consists of RJ45 copper-based devices and cables, you might not be ready for future network expansion. Because the newest fiber-based network switches feature SFP ports more often than RJ45 ports, you might need a converter to bridge your copper and fiber networks together.

The ET91000SM20 is backed by a StarTech.com 2-year warranty, and free lifetime technical support.

Manufacturer Part Number
ET91000SM20
EAN/UPC
0065030864947,065030864947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information

Warranty: 2 Years

Hardware

Industry Standards: IEEE 802.3ab (1000BASE-T)
                              : IEEE 802.3z (1000BASE-LX)
PoE: No
WDM: No

Performance

Auto MDIX: Yes
Compatible Networks: 1000 Mbps (1 Gbps)
Fiber Operating Mode: Half/Full-Duplex
Fiber Type: Single Mode
Flow Control: None
Jumbo Frame Support: 9.6K max.
Max Transfer Distance: 20 km (12.4 mi)
Maximum Data Transfer Rate: 2 Gbps (Full-Duplex)
MTBF: 65,000 Hours
Remote Management Ability: No
Switching Architecture: None
Wavelength: 1310nm

Connector(s)

Local Unit Connectors: 1 - Fiber Optic LC Duplex Female
                                   : 1 - RJ-45 Female

Special Notes / Requirements

System and Cable Requirements: The media converter can only be used with Gigabit SFP modules, and will not support 10/100Mbps modules.

Indicators

LED Indicators: 1 - PWR
                       : 1 - RPF
                       : 1 - LFP
                       : 1 - LNK
                       : 1 - LINK - RJ45
                       : 1 - FULL - RJ45

Power

Center Tip Polarity: Positive
Input Current: 0.48 A
Input Voltage: 100 ~ 240 AC
Output Current: 1.6 A
Output Voltage: 12 DC
Plug Type: M
Power Consumption: 19.2 W Max.
Power Source: AC Adapter Included

Environmental

Humidity: 10~90% RH (Non-condensing)
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Physical Characteristics

Enclosure Type: Steel and Plastic
Product Height: 0.9 in [23 mm]
Product Length: 6.3 in [159 mm]
Product Weight: 14.5 oz [410 g]
Product Width: 3.5 in [88 mm]

Packaging Information

Shipping (Package) Weight: 1.7 lb [0.8 kg]

What's in the Box

Included in Package: 1 - Gigabit Ethernet fiber media converter
                                : 1 - universal power adapter (NA/EU/UK/AU)
                                : 1 - instruction manual