Eliminate clutter by connecting your USB-C computer directly to a DP monitor without additional adapters. This USB-C™ to DisplayPort adapter cable offers a convenient solution for directly connecting your DisplayPort over USB Type-C™ device to your DisplayPort monitor or projector, at up to 1 m (3 ft.) away.
The adapter works with USB-C devices that support DP alt mode, such as the MacBook, ChromeBook Pixel™ and Dell™ XPS™ models 15 and 13. It's also compatible with Thunderbolt™ 3 ports.
Clutter-free installation
At 1 m (3 ft.) in length, this adapter cable delivers a compact connection that eliminates excess adapters and cabling, ensuring a tidy, professional installation. For longer installations, we also offer a 1.8 m (6 ft.) USB-C to DP cable (CDP2DPMM6B), enabling you to choose the right cable length for your custom installation needs.
Hassle-free connection with USB Type-C
The adapter cable is easy to connect, through the versatility and convenience of the USB Type-C port on your device. USB-C is a reversible connector, so it doesn't matter which way you plug it in, the adapter will always connect, saving you the frustration of trying to insert it correctly when you're docking your computer to your workstation or office hot desk.
Astonishing picture quality
At four times the resolution of high-definition 1080p, you’ll be amazed at the picture quality of a 4K monitor or television. This adapter cable lets you harness the video capabilities that are built into your USB Type-C connection, to deliver the astonishing quality of Ultra HD to your 4K display.
Plus, the adapter is backward compatible with 1080p displays, which makes it a great accessory for home, office or other work environments.
The CDP2DPMM1MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Your USB-C equipped device must support video (DP alt mode) to work with this adapter.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Adapter Style: Cable Adapter
Converter Type: Format Converter
Output Signal: DisplayPort
Ports: 1
Performance
Audio Specifications: 7.1 surround sound
Maximum Digital Resolutions: 3840 x 2160 @ 60 Hz
Supported Resolutions: 1024x768
1280x720 (High-definition 720p)
1920x1080 (High-definition 1080p)
1920x1200
2560x1440
2560x1600
3840x2160 (Ultra HD 4K)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - DisplayPort (20 pin) Female Output
Environmental
Humidity: 20%-70%RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -40°C to 80°C (-40°F to 158°F)
Packaging Information
Shipping (Package) Weight: 0.3 lb [0.1 kg]
What's in the Box
Included in Package: 1 - USB-C to DisiplayPort Cable
* Product appearance and specifications are subject to change without notice.