PMXAKB2000 A/V Receiver

The Pyle PMXAKB2000 karaoke mixer features Bluetooth wireless streaming from your device. Play your entire MP3 digital music library from your cell phone, PC or Tablet. This rugged rack mountable mixing amplifier will make your karaoke jam one to remember. The amplifier produces a powerful 2000 watts (1000W + 1000W at 4 Ohms) of power and the mixer features two microphone inputs, two line inputs and two video I/O connections. Each channel features an EQ section and echo adjustment dial for applying just the right amount of EQ or effect to specific channels. Additional features include USB and SD memory card readers for MP3 digital audio file playback and LCD display. All the professional karaoke features are built in to this unit, including, a 9-step digital key control and digital echo. Connect external devices like outboard effects processors using the effects loop input. The Pyle PMXAKB2000 is guaranteed to provide all the power and mixing capabilities for your professional or private needs.

Manufacturer Part Number
PMXAKB2000
EAN/UPC
0068888759489,068888759489
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • MAX Power Output: 2000 Watt
  • 1000 + 1000 @ 4 Ohm
  • 750 + 750 @ 8 Ohm
  • Bluetooth Version: 2.0
  • S/N Ratio: 65dB
  • T.H.D.: 0.5%
  • Frequency Response: 20Hz - 20kHz
  • Noise Level: <10mV
  • Tone Balance Control: +/-12dB
  • Balance Input: +/-1.5dB
  • Split Level: >35dB
  • Mic Sensitivity: <30mV
  • Mic Frequency: 100-2.5kHz
  • Digital Audio File Compatibility: MP3/WMA
  • Maximum USB/SD Card Support: 8GB
  • Power: 110/220V, Switchable
  • Dimensions (L x W x H) 13.5'' x 16.5'' x 5.5''
  • Sold as: 1
  • Weight: 17.26 lbs.