Pro v.15.0

Create custom apps for your business

FileMaker Pro is simply powerful software used to create custom apps that work seamlessly across iPad, iPhone, Windows, Mac, and the web.

Easily build your own custom app to meet the unique – and changing – needs of your business. Or for inspiration, explore the built-in Starter Solutions for managing contacts, inventory, content, and more.

Manufacturer Part Number
HJVA2ZM/A
EAN/UPC
0044866051783,044866051783
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

  • 1 GHz or faster x86/x64-bit (Recommended)

Operating System:

  • Windows 10 Pro/Enterprise Edition
  • Windows 8.1 Standard/Pro Edition
  • Windows 7 Professional/Ultimate Edition Service Pack 1
  • Mac OS X El Capitan 10.11
  • Mac OS X Yosemite 10.10
Memory:
  • 1 GB RAM for PC
  • 2 GB or more RAM (Recommended) for PC
  • 2 GB for RAM Mac
  • 4 GB or more RAM (Recommended) for Mac
Others:
  • Networking: Peer-to-peer sharing is limited to 5 simultaneous client connections in addition to the host; each client requires a licensed copy of the software. Use FileMaker Server 15 for increased security options and sharing capability
  • Microsoft .NET: For Windows, FileMaker Pro and runtime solutions require Microsoft .NET framework version 4.5 or later
  • ODBC and JDBC Client Drivers: Learn more about installing drivers to enable ODBC and JDBC clients to access FileMaker Pro data
  • Supported email applications: FileMaker Pro can Send Mail via an email client application. To do so, you must have a supported email application installed and configured properly on your computer