imageCLASS LBP352dn Monochrome Laser Printer

imageCLASS LBP352dn

The Canon imageCLASS LBP352dn is an easy to use, duplex, single function laser printer ideal for any business environment. The LBP352dn delivers lightning fast, exceptional black and white laser output and prints at speeds of up to 65 pages-per-minute, with your first print available in 7 seconds or less. The device supports UFR II, PCL 5c/e, PCL6, Adobe PostScript, PDF and XPS printer languages, allowing greater versatility for your printing needs. Eco-friendly, automatic duplexing right out of the box helps your business save on paper and related costs. Designed to handle your versatile, growing and fast paced business output needs, the LBP352dn offers remarkable paper handling in an expandable, configurable construction. The LBP352dn comes standard with a 500 sheet cassette and 100 sheet multipurpose tray, with multiple optional accessories available to support paper feeding up to 3,600 sheets. The LBP352dn features mobile capabilities for printing on-the-go using your compatible mobile device such as Apple AirPrint, Mopria Print Service and Google Cloud Print. The Canon PRINT Business app allows you to print to the device from compatible iOS or Android devices. Password protected Department ID Management helps business owners manage device usage for up to 300 IDs. With USB Direct Print, you can easily print from your USB Flash drive in JPEG, TIFF, PDF and XPS formats. The LBP352dn uses approximately 1 watt of energy in wired, energy saving mode, helping you save on energy costs. The single cartridge system combines the toner and drum into one unit, making replacement of cartridges simple. This printer uses GENUINE Canon Toner Cartridge 039 Black and 039 High Black for higher volume printing.

Manufacturer Part Number
0562C007
EAN/UPC
0013803266795,013803266795
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Monochrome Laser Single Function Printer

Print Speed

Up to 65 ppm (1-sided plain paper, letter), Up to 43ppm (2-sided plain paper, letter)1

First Print Time

7 seconds or less (letter)2

Printer Language

UFR II, PCL 5c/e, PCL6, PS, PDF, XPS

Print Resolution

600 x 600 dpi,
1,200 x 1,200 dpi equivalent dpi

Maximum Print Size

Up to Legal

Duplex Print

Yes

Print Modes

Toner Saver, Booklet, Poster, Watermark

Print Memory

1 GB

Direct Print from USB

Print File format: JPEG, TIFF, PDF, XPS

Paper Handling Specifications

Standard Paper Source(s)

500-sheet cassette, 100-sheet multipurpose tray3

Optional Paper Source(s)

500-sheet cassette (PF-B1), 450-sheet custom media cassette (CM-A1), 1,500-sheet paper deck (PD-G1), 75-sheet (or 200-postcard) feeder (EF-A1)3

Paper Output

Output tray (face down): Approx. 500 sheets, Sub-output tray (face up): 100-sheets

Paper Weight

16-32 lb. bond (plain paper, 500-sheet standard cassette, optional 500-sheet cassette, optional 1,500-sheet paper deck, optional 450-sheet custom media cassette), 16-53 lb. bond (plain paper, 100-sheet multipurpose tray)

Media Sizes

500-sheet standard cassette and 450-sheet custom media cassette: Letter, Legal, A4, A5, A6, B5, Executive, Statement, Foolscap. 500-sheet optional cassette: Letter, Legal, A4, A5, B5, Executive, Foolscap. 1,500-sheet paper deck: Letter, Legal, A4.

Media Types

Plain, Heavy, Bond, Label, Envelope, Postcard

Envelope Capacity

75 envelopes (Optional Envelope Feeder)

Envelope Types

Com 10, Monarch, C5, DL

Connectivity and Software Specifications

Standard Interface(s)

USB Device High-Speed 2.0, 10/100/1000 BASE-T Ethernet (Network)

Mobile Functions

Canon PRINT Business4, Apple® AirPrint®5, Mopria Print Service6, Google Cloud Print™7

Network Functions

Print

Embedded Web Server (Remote UI)

Yes

Web Browser Support for Remote UI

Microsoft Internet Explorer 7.0 or later, Safari 9.0.3

Print Protocols

LPD, RAW, WSD-Print (IPv4,IPv6)

TCP/IP Set of Application Services

Bonjour(mDNS), HTTP, HTTPS, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1, SNMPv3 (IPv4,IPv6)

OS Compatibility

Windows® 10, Windows 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012 R2, Windows Server® 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac® OS X 10.5.8 & up

Cable Included

Power Cord (USB not included)

Bundled Software

Printer driver

Environmental Specifications

Power Consumption

During Operation: 880 W or less,
During Stanby: 20 W or less,
Energy Saver Mode: 1 W Wired / 2 W USB

Typical Energy Consumption

3.1 kWh

General Specifications

Dimensions

16.4 (W) x 20.9 (D) x 17.3 (H)

Unit Weight (without/with cartridge)

54 lbs. (w/o cartridge),
57.8 lbs (w/cartridge)

Package Weight

Approx. 67.3 lbs

Cartridge Type

Cartridge 039 Black (Yields approximately 11,000 pages)
Cartridge 039 High Black (Yields approximately 25,000 pages)
*Yields based on ISO/IEC Standard

LCD Display

5 Line LCD Panel

Duty Cycle

Up to 280,000 pages per month

Department ID Management

Yes, Up to 300 ID's

Security

IEEE802.1x, SNMPv3, IPSEC, IPv6

Languages

English, Spanish, French, Portuguese

Warranty

1 Year Onsite Service (Extended warranty available)8

Other Features:
EPEAT Silver Rating