imageCLASS MF515dw Laser Multifunction Printer

imageCLASS MF515dw

The Canon imageCLASS MF515dw offers 4-in-1 functionality and feature-rich capabilities in a high quality, reliable printer ideal for your business.

The 4-in-1, Canon imageCLASS MF515dw has print, scan, copy and fax capabilities so you can accomplish all necessary tasks with just one machine. With so many easy to use features, such as the intuitive 3.5 inch Color Touch LCD Display, various mobile solutions and security features, your daily workflow will be a breeze. The device also provides generous, diverse paper handling, limiting interruptions and keeping up with your fast paced business needs.

Your professional quality color documents are printed at speeds of up to 42 pages per minute in black and white with a quick first print time of 7.5 seconds or less. The machine features legal-sized platen glass for copying and scanning a variety of paper sizes. Eco friendly, all mode duplexing right out of the box allows you to save on paper and related costs. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page.

The MF515dw has wireless connectivity, increasing your productivity and allowing you to print from almost anywhere in your home or office. The device also has built in Wi-Fi direct capability, enabling easy connection to mobile devices without a router. The MF515dw is equipped with a variety of easy to use mobile capabilities for printing on the go using your compatible mobile device, such as Apple AirPrint, Mopria Print Service and Google Cloud Print. The Canon PRINT Business app allows users to print to and scan from the device to compatible iOS or Android devices.

Password protected Department ID Management helps business owners manage device usage for up to 300 IDs. Secure Print helps keep confidential documents safe. Using USB Direct Print, you can easily print from and scan to that USB in JPEG, TIFF and PDF formats.

The user friendly intuitive 3.5-inch Touch LCD Display allows users to navigate through the menu seamlessly.

With the front-loading 500-sheet paper cassette, 50-sheet ADF, 50-sheet multipurpose tray, and additional optional 500-sheet paper cassette (PF-45), your paper handling requirements are covered. You may use up to 2 of the optional 500-sheet cassettes simultaneously, providing a paper capacity of 1,600 sheets.

The MF515dw uses only 1.4 watts or less of energy in wireless, Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple. This machine uses Canon GENUINE Toner, Cartridge 324 Black and Cartridge 324II Black for higher volume printing.

Manufacturer Part Number
0292C008
EAN/UPC
0013803253757,013803253757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Monochrome Laser

Print Speed

Up to 42 ppm (1-sided plain paper letter) / 20.5 ppm (2-sided plain paper letter)1

First Print Time

7.5 seconds or less (letter)2

Printer Language

UFR II (Host-based), PCL6 (5c, XL) / PS

Print Resolution

Up to 600 x 600 dpi,
1200 x 1200 dpi Quality

Maximum Print Size

Up to Legal (8.5 x 14 inches)

Duplex Print

Yes

Print Modes

Poster, Booklet, Watermark, Page Composer, Toner Saver

Print Memory

1 GB (Shared)

Direct Print from USB

PDF/JPEG/TIFF formats

Copier Specifications

Copy Type

Monochrome Laser

Copy Speed

Up to 42 ppm (1-sided plain paper letter) / 20.5 ppm (2-sided plain paper letter)1

Copy Resolution

Up to 600 x 600 dpi

Original Type

Text/Photo, Text, Photo

Halftones

256 Levels

Warm-up Time

16 seconds or less from power on

First Copy Time

9.6 Seconds or Less (Letter)3

Recovery Time

8 seconds or less

Maximum Number of Copies

Up to 999 copies

Reduction/Enlargement

25-400% in 1% increments

Copy Size

Platen: Up to 8.5 x 14,
Feeder: 5.1 x 5.5 to 8.5 x 14 (legal size)

Copy Features

Frame Erase,
Memory Sort,
2 on 1,
4 on 1,
ID Card Copy

Fax Specifications

Modem Speed

Up to 33.6 Kbps (Super G3)4

Fax Resolution

Up to 406 x 391 dpi (ultra fine)

Transmission Time

Approx. 3 seconds per page (ECM-JBIG, transmitting from the memory at 33.6 Kbps)

Memory Capacity

Up to 512 sheets4a

Speed Dials

19 one-touch dials, Up to 262 coded dials

Group Dialing

199 destinations

Sequential Broadcasting

310 destinations

Duplex Fax

Yes (sending)

Receive Modes

FAX Only, Manual, Answering, Fax/Tel Auto Switch

Fax Features

Fax Forwarding, Dual Access, Remote Reception, PC Fax (TX only), Fax Activity / Activity Result Reports, Fax Activity Management Reports, Distinctive Ring Pattern Detection, Error Correction Mode, Auto Redial

Memory Backup

Yes

Activity Reports

Fax Activity / Result Reports, Fax Activity Management Reports

pC Fax

Sending only

Fax Forwarding

SMB, E-mail, FTP, iFax Simple

Scanner Specifications

Scan Type

Color Contact Image Sensor (CIS)

Color Depth

24-bit

Scan Resolution

Up to 600 x 600 dpi (optical),
9600 x 9600 (software interpolated resolution)

Scan Size

Platen / Feeder: Up to Legal

Duplex Scan

Yes

Compatibility

TWAIN, WIA 2.0

Output File Formats

JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)

Scan Features

Push Scan, Pull Scan, Scan to USB

Pull Scan

USB and Network

Push Scan (Scan to pC)

USB and Network

Send Specifications

Scan to Email

JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)

Scan to SMB

JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)

Paper Handling Specifications

Standard Paper Source(s)

500-sheet cassette plus 100-sheet multipurpose tray5

Optional Paper Source(s)

500-sheet cassette5 (up to 2 cassettes) (PF-45)

Document Feeder

Duplex Auto Document Feeder 50-sheets5

Paper Output

250 sheets (face down)

Paper Weight

16 to 32 lb. bond (plain paper, cassette / option),
16 to 53 lb. bond (plain paper, multipurpose tray)

Media Sizes

Letter, Legal, A4, A5, B5, Executive, Statement, Postcard and Index Card via Multipurpose Tray only

Media Types

Plain, Heavy, Recycled, Color, Label, Envelope

Envelope Capacity

10 (Multipurpose Tray)

Envelope Types

Com 10, Monarch, DL, C5

Connectivity and Software Specifications

Standard Interface(s)

USB Device 2.0 High-Speed, 10/100/1000 Base-T Ethernet (Network), Wi-Fi 802.11b/g/n Wireless6, Wi-Fi Direct Connection6a

WiFi Access Mode

Infrastructure Mode, WPS Easy Set Up

WiFi Authentication Methods

WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES), 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)

WiFi Encryption Modes

WEP (64/128 bit), TKIP, AES

WPS Easy Setup Support Methods

Push-button mode, PIN code mode

Mobile Functions

Canon PRINT Business7, Apple® AirPrint®8, Mopria Print Service9, Google Cloud Print™10

Network Functions

Print, Scan (SMB, E-mail, FTP), PC Fax

Embedded Web Server (Remote UI)

Yes

Web Browser Support for Remote UI

IE 7.0 or higher, Safari 3.2.1 or higher

Print Protocols

LPD, RAW, WSD-Print (IPv4,IPv6)

TCP/IP Set of Application Services

Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4, IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1, SNMPv3 (IPv4, IPv6)

OS Compatibility

Windows® 10, Windows® 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac OS X® 10.6 & up
Drivers available for download from www.usa.canon.com

Cable Included

Power Cord, Phone Cable (USB not included)

Bundled Software

Printer driver, Fax driver, Scanner driver, Network Scan Utility, MF Scan Utility, Presto! PageManager

Environmental Specifications

Power Consumption

During Operation: 750W, Standby: 11.3W, Energy Saver: 1.4 W (wireless), .7 W (USB), .8 W (wired) in sleep mode

Typical Energy Consumption

1.7kWh

General Specifications

Dimensions

17.9(W) x 18.8(D) x 19.9(H)

Unit Weight (without/with cartridge)

50.8 lbs w/o cartridge,
53.6 w/ cartridge

Package Weight

66.2 lbs.

Cartridge Type

Cartridge 324 (Yields approximately 6,000 pages),
Cartridge 324II (Yields approximately 12,500 pages) Single Cartridge System
*Yields based on ISO/IEC Standard

Department Counter

Yes

LCD Display

3.5 Inch, Color Touch LCD

Duty Cycle

Up to 100,000 pages per month

Department ID Management

Yes, up to 300 ID's

Security

IP/MAC address filtering, SNMPv3, IPSEC, HTTPS, IEEE802.1x, Department ID (up to 300), Secured Print

Languages

English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean

Warranty

1 year limited exchange/carry-in warranty11 (Extended warranty available)

Other Features: Energy Star