Aironet 1532I Wireless Access Point

Sleek, Innovative, Flexible, Proven

As carrier-grade Wi-Fi becomes a critical small-cell element in next-generation mobile networks, operators are requesting new access point designs that can pack a punch in a small form factor. The Cisco® Aironet® 1530 Series Outdoor Access Points incorporate a low-profile design that is esthetically pleasing, yet they can withstand the most rugged outdoor conditions. Cisco brings engineering innovation to the platform with unique Cisco Flexible Antenna Port technology that allows the same antenna ports to be used either for dual-band antennas to reduce the antenna footprint or for single-band antennas to optimize radio coverage. This flexibility allows antenna changes to be made on the fly, and saves on sparing costs. And the Cisco Aironet 1530 Series brings all the same robust Wi-Fi features that operators have come to expect from Cisco, including radio resource management, BandSelect to automatically take advantage of the 5-GHz band, and VideoStream for high-quality video performance over Wi-Fi. Only Cisco delivers all of these features in a hardened outdoor access point that is ideal for any urban setting.

Manufacturer Part Number
AIR-CAP1532I-B-K9
EAN/UPC
0882658910104,882658910104
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

802.11n and Related Capabilities:

  • 1530I: 3x3 MIMO with 3 spatial streams (2.4 GHz) and 2x3 MIMO with 2 spatial streams (5 GHz)
  • 1530E: 2x2 MIMO with 2 spatial streams (2.4 GHz) and 2x2 MIMO with 2 spatial streams (5 GHz)
  • 20-MHz (2.4 and 5 GHz) and 40-MHz (5 GHz only) channels
  • PHY data rates up to 300 Mbps
  • Packet aggregation: A-MPDU (Tx/Rx)
  • 802.11 dynamic frequency selection (DFS)
  • Cyclic shift diversity (CSD) support

Maximum Equivalent Isotropically Radiated Power (EIRP):
  • 1530I: 32 dBm (2.4 and 5 GHz)
  • 1530E: Tx power plus external antenna gain.
Note: The maximum EIRP will vary by channel and according to individual country regulations. Refer to the product documentation for specific details.

3G/LTE/WiMAX Co‑Location:
  • 3G/LTE/WiMAX signal rejection: 33-45 dB. Refer to product documentation for specific details.
Interfaces:
  • WAN port: 10/100/1000BASE-T Ethernet, autosensing (RJ-45)
  • LAN port: 10/100/1000BASE-T Ethernet, autosensing (RJ-45)
  • Management console port (RJ-45) with Reset button
  • DC power input
  • Multicolor LED
Dimensions (L x W x H):
  • 1530I: 9 x 7 x 4 in. (23 x 17 x 10 cm)           Volume: 179 cubic in.(2.9 liters)
  • 1530E: 10 x 7 x 4 in. (26 x 17 x 10 cm)        Volume: 186 cubic in.(3.0 liters)
Weight:
  • 1530I: 5.0 lb (2.3 kg)
  • 1530E: 5.5 lb (2.5 kg)
  • Wall/pole mounting bracket: 0.5 lb (0.2 kg)
  • Tilt/horizontal mounting bracket: 2.4 lb (1.1 kg)
Environmental:
  • Operating temperature: -30° to 65°C (-22° to 149°F) ambient; -30° to 55°C (-22° to 131°F) with solar loading (1200 W/m2)
  • Storage temperature: -50° to 85°C (-58° to 185°F)
  • Operating altitude: 10,000 ft (3048 m)
  • Humidity: 0 - 100%, condensing
Wind resistance:
  • Up to100 mph sustained winds
  • Up to 140 mph wind gusts
Environmental Ratings:
  • IEC 60529 IP67
  • Icing protection    MIL-STD-810F (13mm)
  • Corrosion            MIL-STD-810F (192 hours)
  • Solar radiation      EN 60068-2-5 (1200 W/m2)
  • Vibration              ANSI_C136.31-2001
Antenna Gain:
  • Integrated dual-band omnidirectional antenna radome (1530I)
  • External dual-band omnidirectional antennas
  • External dual-band directional antennas
  • ◦   3 dBi (2.4 GHz), 5 dBi (5 GHz)
  • ◦    AIR-ANT2547VG-N (4dBi, 2.4 GHz; 7 dBi, 5 GHz)
  • ◦   AIR-ANT2588P3M-N= (8 dBi, 2.4 and 5 GHz)
External single-band antennas:
  • ◦   2.4 GHz
  • ◦   AIR-ANT2450V-N (5 dBi, omni)
  • ◦   AIR-ANT2480V-N (8 dBi, omni)
  • ◦   AIR-ANT2413P2M-N= (13 dBi, dual polarized patch)
  • ◦   5 GHz
  • ◦   AIR-ANT5180V-N (8 dBi, omni)
  • ◦   AIR-ANT5114P2M-N= (14 dBi, dual polarized patch)

Powering Options:

1530I/1530E

  • 24 to57 VDC
  • Power over Ethernet (PoE) (802.3at+ or Cisco Universal PoE [UPoE])

Power Consumption:

  • 1530I: < 30 W
  • 1530E: < 25 W