Aironet 702i Wireless Access Point

The Cisco® Aironet® 700 Series offers a compact access point for value-minded customers looking to modernize their networks to handle today's increasingly complex wireless access demands.

With 802.11n dual-radio 2 x 2 multiple-input multiple-output (MIMO) technology providing at least six times the throughput of existing 802.11a/g networks, the Cisco Aironet 700 Series offers the performance advantage of 802.11n quality at a competitive price.

As part of the Cisco Unified Wireless Network, the 700 Series Access Point provides low total cost of ownership and investment protection by integrating seamlessly with the existing network.

Manufacturer Part Number
AIR-CAP702I-B-K9
EAN/UPC
0882658935978,882658935978
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Deployment Modes:
●  Controller-based, FlexConnect, Monitor, Converged Access and Autonomous

802.11n:
●  2 x 2 multiple-input multiple-output (MIMO) with two spatial streams
●  Maximal ratio combining (MRC)
●  20- and 40-MHz channels
●  PHY data rates up to 300 Mbps
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (/Rx)
●  802.11 dynamic frequency selection (DFS)
●  Cyclic shift diversity (CSD) support

Integrated Antenna:
●  2.4 GHz, gain 3.0 dBi, horizontal beamwidth 360°
●  5 GHz, gain 5.0 dBi, horizontal beamwidth 360°

Interfaces:
●  10/100/1000BASE-T autosensing (RJ-45)
●  Management console port (RJ-45)
●  DC power connector

Indicator:
●  Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):
●  Access point (without mounting bracket): 7 x 7 x 2 inches (177.6 x 177.6 x 50.4 mm)

Weight:
●  1.06 lb (0.48 kg)

Environmental:

Cisco Aironet 702i
●  Nonoperating (storage) temperature: –22 to 158°F (–30 to +70°C)
●  Nonoperating (storage) Altitude Test: 25°C, 15,000 ft.
●  Operating temperature: 32 to 104°F (0 to 40°C)
●  Operating humidity: 10 to 90% percent (noncondensing)
●  Operating Altitude Test: 40°C, 9843 ft.

System Memory:
●  128 MB DRAM
●  128 MB flash

Input Power Requirements:
●  44 to 57 VDC
●  Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz

Powering Options:
●  802.3af Ethernet Switch
●  Cisco Power Injectors (AIR-PWRINJ5=, AIR-PWRINJ4=)
●  Cisco Local Power Supply (AIR-PWR-B=)

Power Draw:
●  9.5W (maximum)

Note:
When deployed using PoE, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable. This additional power may be as high as 1.3W, bringing the total system power draw (access point + cabling) to 10.8W.

Warranty:
Limited Lifetime Hardware Warranty

Compliance:

Standards

●  Safety:
◦   UL 60950-1
◦   CAN/CSA-C22.2 No. 60950-1
◦   UL 2043
◦   IEC 60950-1
◦   EN 60950-1
●  Radio approvals:
◦   FCC Part 15.247, 15.407
◦   RSS-210 (Canada)
◦   EN 300.328, EN 301.893 (Europe)
◦   ARIB-STD 33 (Japan)
◦   ARIB-STD 66 (Japan)
◦   ARIB-STD T71 (Japan)
◦   AS/NZS 4268.2003 (Australia and New Zealand)
◦   EMI and susceptibility (Class B)
◦   FCC Part 15.107 and 15.109
◦   ICES-003 (Canada)
◦   VCCI (Japan)
◦   SRRC (China)
◦   EN 301.489-1 and -17 (Europe)
◦   EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
●  IEEE Standard:
◦   IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d
●  Security:
◦   802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
◦   802.1X
◦   Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
●  EAP Type(s):
◦   Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
◦   EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
◦   Protected EAP (PEAP) v0 or EAP-MSCHAPv2
◦   Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
◦   PEAPv1 or EAP-Generic Token Card (GTC)
◦   EAP-Subscriber Identity Module (SIM)
●  Multimedia:
◦   Wi-Fi Multimedia (WMM)
●  Other:
◦   FCC Bulletin OET-65C
◦   RSS-102