Aironet 1600i Wireless Access Point

The new Cisco Aironet® 1600 Series Access Point is an enterprise-class, entry-level, 802.11n-based access point designed to address the wireless connectivity needs of small and medium-sized enterprise networks.

The Aironet 1600 Series delivers great performance at an attractive price for customers while providing advanced functionality such as CleanAir Express1 for better cover through spectrum intelligence and Clientlink 2.0 for entry level networks that have a mixed client base. In addition to these features, the Aironet 1600 series includes 802.11n-based 3x3 multiple-input multiple-output (MIMO) technology with two spatial streams, making it ideal for small and medium-sized enterprises.

The Aironet 1600 Series also provides at least six times the throughput of existing 802.11a/g networks. As part of the Cisco® Aironet Wireless portfolio, the Cisco Aironet 1600 Series access point provides low total cost of ownership and investment protection by integrating seamlessly with the existing network. With an entry-level path to 802.11n migration, the Aironet 1600 Series can add capacity to the network for future growth for expanding applications and bandwidth.

Designed with rapidly evolving mobility needs in mind, the Cisco Aironet 1600 Series Access Point addresses the bring-your-own-device (BYOD) trend by providing advanced functionality at the right price point.

Manufacturer Part Number
AIR-SAP1602I-B-K9
EAN/UPC
0882658935619,882658935619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

802.11n:

●  3 x 3 multiple-input multiple-output (MIMO) with two spatial streams
●  Maximal ratio combining (MRC)
●  20- and 40-MHz channels
●  PHY data rates up to 300 Mbps
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
●  802.11 dynamic frequency selection (DFS) (Bin 5)
●  Cyclic shift diversity (CSD) support

Integrated Antenna:

●  2.4 GHz, gain 4.0 dBi, horizontal beamwidth 360°
●  5 GHz, gain 4.0 dBi, horizontal beamwidth 360°

External Antenna (Sold Separately):

●  Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)
●  Cisco offers the industry's broadest selection of 802.11n antennas delivering optimal coverage for a variety of deployment scenarios

Interfaces:

●  10/100/1000BASE-T autosensing (RJ-45)
●  Management console port (RJ-45)

Indicators:

●  Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):

●  Access point (without mounting bracket): 8.7 x 8.7 x 1.84 in. (22.1 x 22.1 x 4.7 cm)

Weight:

●  1.9 lbs. (0.86 kg)

Environmental:

Cisco Aironet 1600i

●  Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
●  Nonoperating (storage) Altitude Test -25°C, 15,000 ft.
●  Operating temperature: 32 to 104°F (0 to 40°C)
●  Operating humidity: 10 to 90% percent (noncondensing)
●  Operating Altitude Test -40°C, 9843 ft.

Cisco Aironet 1600e

●  Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
●  Nonoperating (storage) Altitude Test - 25°C, 15,000 ft.
●  Operating temperature: -4 to 122°F (-20 to 50°C)
●  Operating humidity: 10 to 90 percent (noncondensing)
●  Operating Altitude Test -40°C, 9843 ft

System Memory:

●  256 MB DRAM
●  32 MB flash

Input Power Requirements:

●  AP1600: 44 to 57 VDC
●  Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz

Powering Options:

●  802.3af Ethernet Switch
●  Cisco AP1600 Power Injectors (AIR-PWRINJ4=, AIR-PWRINJ5=)
●  Cisco AP1600 Local Power Supply (AIR-PWR-B=)

Power Draw:

●  AP1600: 12.95 W

Note: When deployed using PoE, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable. This additional power may be as high as 2.45W, bringing the total system power draw (access point + cabling) to 15.4W.

Warranty: Limited Lifetime Hardware Warranty

Compliance Standards:

●  Safety:
◦    UL 60950-1
◦    CAN/CSA-C22.2 No. 60950-1
◦    UL 2043
◦    IEC 60950-1
◦    EN 60950-1
●  Radio approvals:
◦   FCC Part 15.247, 15.407
◦   RSS-210 (Canada)
◦   EN 300.328, EN 301.893 (Europe)
◦   ARIB-STD 33 (Japan)
◦   ARIB-STD 66 (Japan)
◦   ARIB-STD T71 (Japan)
◦    AS/NZS 4268.2003 (Australia and New Zealand)
◦    EMI and susceptibility (Class B)
◦   FCC Part 15.107 and 15.109
◦   ICES-003 (Canada)
◦   VCCI (Japan)
◦   EN 301.489-1 and -17 (Europe)
◦    EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
●  IEEE Standard:
◦   IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d
●  Security:
◦    802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
◦    802.1X
◦    Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
●  EAP Type(s):
◦    Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
◦    EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
◦    Protected EAP (PEAP) v0 or EAP-MSCHAPv2
◦    Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
◦    PEAPv1 or EAP-Generic Token Card (GTC)
◦    EAP-Subscriber Identity Module (SIM)
●  Multimedia:
◦   Wi-Fi Multimedia (WMM)
●  Other:
◦    FCC Bulletin OET-65C