Aironet 2600e Wireless Access Point

The new Cisco® Aironet® 2600 Series Access Point delivers the most advanced features in its class - with great performance, functionality, and reliability at a great price. The 802.11n based Aironet 2600 Series includes 3x4 MIMO, with three spatial streams, plus Cisco CleanAir™, ClientLink 2.0™, and VideoStream technologies, to help ensure an interference-free, high-speed wireless application experience. Second only to the Cisco Aironet 3600 Series in performance and features, the Aironet 2600 Series sets the new standard for enterprise wireless technology.

Designed with rapidly evolving mobility needs in mind, the Aironet 2600 Series access point is packed with more Bring Your Own Device (BYOD)-enhancing functionality than any other access point at its price point. The new Cisco Aironet 2600 Series sustains reliable connections at higher speeds farther from the access point than competing solutions resulting in more availability of 450-Mbps data rates. Optimized for consumer devices, the Aironet 2600 Series accelerates client connections and consumes less mobile device battery power than competing solutions.

Manufacturer Part Number
AIR-SAP2602E-B-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Wireless LAN Controllers:

●  Cisco 2500 Series, Cisco Wireless LAN Controller Module (WLCM) on Cisco Services Ready Engine (SRE) for Integrated Services Router Generation 2 (ISR G2), Cisco Wireless Services Module 2 (WiSM2), Cisco 5500 Series, Cisco Flex 7500 Series

802.11n Version 2.0 (and Related) Capabilities:

●  3x4 multiple-input multiple-output (MIMO) with three spatial streams
●  Maximal ratio combining (MRC)
●  802.11n and 802.11a/g beamforming
●  20- and 40-MHz channels
●  PHY data rates up to 450 Mbps (40-MHz with 5 GHz)
●  Packet aggregation: Aggregated MAC Protocol Data Unit (A-MPDU) (Tx/Rx), Aggregated MAC Protocol Service Unit (A-MSDU) (Tx/Rx)
●  802.11 dynamic frequency selection (DFS)
●  Cyclic shift diversity (CSD) support

Integrated Antenna:

●  2.4 GHz, Gain 4 dBi, internal omnidirectional, horizontal beamwidth 360°
●  5 GHz, Gain 4 dBi, internal omnidirectional, horizontal beamwidth 360°

External Antenna (Sold Separately):

●  Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)
●  Cisco offers the industry's broadest selection of802.11n antennas delivering optimal coverage for a variety of deployment scenarios

Interfaces:

●  10/100/1000BASE-T autosensing (RJ-45)
●  Management console port (RJ-45)

Indicators:

●  Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):

●  Access point (without mounting bracket): 8.69x8.69x2.11in. (22.1x22.1x5.4)

Weight:

●  2.3 lbs (1.04 kg) (2.7 lbs for external)

Environmental:

Cisco Aironet 2600i

●  Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
●  Nonoperating (storage) Altitude Test 25˚C, 15,000 ft.
●  Operating temperature: 32 to 104°F (0 to 40°C)
●  Operating humidity: 10 to 90% percent (noncondensing)
●  Operating Altitude Test: 40˚C, 9843 ft.

Cisco Aironet 2600e

●  Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
●  Nonoperating (storage) Altitude Test: 25˚C, 15,000 ft.
●  Operating temperature: -4 to 131°F (-20 to 55°C)
●  Operating humidity: 10 to 90 % (noncondensing)
●  Operating Altitude Test: 40˚C, 9843 ft.

System Memory:

●  256 MB DRAM
●  32 MB flash

Input Power Requirements:

●  AP2600: 44 to 57 VDC
●  Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz

Powering Options:

●  802.3af Ethernet Switch
●  Cisco AP2600 Power Injectors (AIR-PWRINJ4=)
●  Cisco AP2600 Local Power Supply (AIR-PWR-B=)

Part Number: AIR-SAP2602I-x-K9: Dual-band autonomous 802.11a/g/n

Regulatory Domains: (x = regulatory domain)