Aironet 3600i Access Point

Delivering up to three times more coverage versus competition for tablets, smartphones, and high- performance laptops, the industry’s only 4x4 MIMO, three-spatial-stream access point delivers mission- critical reliability. Current solutions struggle to scale to meet demands on the wireless networks from the influx of diverse mobile devices and mobile applications. The Cisco Aironet® 3600 Series sustains reliable connections at higher speeds further from the access point than competing solutions, resulting in up to three times more availability of 450 Mbps rates, and optimizing the performance of more mobile devices. Cisco® Aironet 3600 Series is an innovative, modular platform that offers unparalleled investment protection with future module expansion to support incoming 802.11ac clients with 1.3 Gbps rates, or offer comprehensive security and spectrum monitoring and control.

Manufacturer Part Number
AIR-CAP3602I-B-K9
EAN/UPC
0882658935213,882658935213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

802.11n Version 2.0 (and Related) Capabilities:

●  4x4 multiple-input multiple-output (MIMO) with three spatial streams
●  Maximal ratio combining (MRC)
●  802.11n and 802.11a/g beamforming
●  20- and 40-MHz channels
●  PHY data rates up to 450 Mbps (40-MHz with 5 Ghz)
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
●  802.11 dynamic frequency selection (DFS)
●  Cyclic shift diversity (CSD) support

Integrated Antenna:

●  2.4 GHz, Gain 2 dBi, internal omni, horizontal beamwidth 360°
●  5 GHz, Gain 4 dBi, internal omni, horizontal beamwidth 360°

External Antenna (Sold Separately):

●  Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)
●  Cisco offers the industry's broadest selection of802.11n antennas delivering optimal coverage for a variety of deployment scenarios

Interfaces:

●  10/100/1000BASE-T autosensing (RJ-45)
●  Management console port (RJ-45)

Indicators:

●  Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):

●  Access point (without mounting bracket): 8.7 x 8.7 x 2.11 in. (22.1 x 22.1 x 5.4 cm)

Weight:

●  2.5 lbs (1.13 kg)

Environmental:

Cisco Aironet 3600i
●  Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
●  Nonoperating (storage) Altitude Test -25˚C, 15,000 ft.
●  Operating temperature: 32 to 104°F (0 to 40°C)
●  Operating humidity: 10 to 90% percent (noncondensing)
●  Operating Altitude Test -40˚C, 9843 ft.

Cisco Aironet 3600e
●  Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
●  Nonoperating (storage) Altitude Test - 25˚C, 15,000 ft.
●  Operating temperature: -4 to 131°F (-20 to 55°C)
●  Operating humidity: 10 to 90 percent (noncondensing)
●  Operating Altitude Test -40˚C, 9843 ft.

System Memory:
●  256-MB DRAM
●  32-MB flash

Input Power Requirements:
●  AP3600: 44 to 57 VDC
●  Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz

Compliance Standards:

◦   UL 60950-1
◦   CAN/CSA-C22.2 No. 60950-1
◦   UL 2043
◦   IEC 60950-1
◦   EN 60950-1
◦   EN 50155
●  Radio approvals:
◦   FCC Part 15.247, 15.407
◦   RSS-210 (Canada)
◦   EN 300.328, EN 301.893 (Europe)
◦   ARIB-STD 66 (Japan)
◦   ARIB-STD T71 (Japan)
◦   EMI and susceptibility (Class B)
◦   FCC Part 15.107 and 15.109
◦   ICES-003 (Canada)
◦   VCCI (Japan)
◦   EN 301.489-1 and -17 (Europe)
◦   EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
●  IEEE Standard:
◦   IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d
●  Security:
◦   802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
◦   802.1X
◦   Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
●  EAP Type(s):
◦   Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
◦   EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
◦   Protected EAP (PEAP) v0 or EAP-MSCHAPv2
◦   Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
◦   PEAPv1 or EAP-Generic Token Card (GTC)
◦   EAP-Subscriber Identity Module (SIM)
●  Multimedia:
◦   Wi-Fi Multimedia (WMM )
●  Other:
◦   FCC Bulletin OET-65C
◦   RSS-102