Aironet 2702E Wireless Access Point

The Cisco Aironet 2700 Series of Wi-Fi access points (APs) delivers industry-leading 802.11ac performance at a price point ideal for plugging capacity and coverage gaps in dense indoor environments. The Aironet 2700 Series extends 802.11ac speed and features to a new generation of smartphones, tablets, and high-performance laptops now shipping with the faster, 802.11ac Wi-Fi radios.

The Aironet 2700 series supports 802.11ac “Wave 1” In its first implementation, providing a theoretical connection rate of up to 1.3 Gbps. That’s roughly triple the rates offered by today’s high-end 802.11n APs. The boost helps you stay ahead of the performance and bandwidth expectations of today’s mobile worker, who usually uses multiple Wi-Fi devices instead of just one. As such, users are adding proportionally larger traffic loads to the wireless LAN, which has outpaced Ethernet as the default enterprise access network.

Manufacturer Part Number
AIR-CAP2702E-B-K9
EAN/UPC
0882658933479,882658933479
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

802.11n version 2.0 (and related) capabilities:

●  3x4 MIMO with three spatial streams
●  Maximal ratio combining (MRC)
●  802.11n and 802.11a/g beamforming
●  20- and 40-MHz channels
●  PHY data rates up to 450 Mbps (40 MHz with 5 GHz)
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
●  802.11 dynamic frequency selection (DFS)
●  Cyclic shift diversity (CSD) support

802.11ac Wave 1 capabilities:

●  3x4 MIMO with three spatial streams
●  MRC
●  802.11ac beamforming
●  20-, 40-, and 80-MHz channels
●  PHY data rates up to 1.3 Gbps (80 MHz in 5 GHz)
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
●  802.11 DFS
●  CSD support

Integrated antenna:

●  2.4 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°
●  5 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°

External antenna (sold separately):

●  Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)
●  Cisco offers the industry's broadest selection ofantennas, delivering optimal coverage for a variety of deployment scenarios

Interfaces:

●  2x10/100/1000BASE-T autosensing (RJ-45)
●  Management console port (RJ-45)

Indicators:

●  Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions(W x L x H) :

●  Access point (without mounting bracket): 8.69 x 8.69 x 1.99 in. (22.1 x 22.1 x 5.1 cm)

Weight:

●  2.2 lb (1.0 kg)

Environmental:

Cisco Aironet 2702i

●  Nonoperating (storage) temperature: −22° to 158°F (-30° to 70°C)
●  Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
●  Operating temperature: 32° to 104°F (0° to 40°C)
●  Operating humidity: 10% to 90% percent (noncondensing)
●  Operating altitude test: 40˚C, 9843 ft.

Cisco Aironet 2700e
●  Nonoperating (storage) temperature: −22° to 158°F (-30° to 70°C)
●  Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
●  Operating temperature: −4° to 122°F (-20° to 50°C)
●  Operating humidity: 10% to 90% (noncondensing)
●  Operating altitude test: 40˚C, 9843 ft.

System memory:

●  512 MB DRAM
●  64 MB flash

Input power requirements:

●  AP2700: 44 to 57 VDC
●  Power supply and power injector: 100 to 240 VAC; 50 to 60 Hz

Power draw:
●  AP2700: 15W

Note: When deployed using a Power over Ethernet (PoE) specification, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable.

Powering options:

●  802.3at PoE+
●  Enhanced PoE
●  Cisco AP2700 power injectors (AIR-PWRINJ4=)
●  Cisco AP2700 local power supply (AIR-PWR-B=)

Note: If 802.3af PoE is the source of power, the access point will dynamically shift from 3x4 to 3x3 and come up under PoE.