NEC is ushering in a new era of visual experience with the 98" X981UHD. The display sets new standards in image size and quality with a 98" canvas with UHD (3840 x2160) resolution at full 60Hz. State of the art innovation delivers 24/7 runtimes with high end components and LED backlighting. Ideal for any industrial application, from control rooms to conferencing to life size digital signage.
Note:
Display
Panel Technology S-IPS
Viewable Image Size 98"
Native Resolution 3840 x 2160
Pixel Pitch 0.56mm
Backlight Type LED Direct-lit
Brightness (typical) 400cd/m2
Brightness (maximum) 500cd/m2
Contrast Ratio (typical) 1300:1
Viewing Angle 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
Response Time(Gray to Gray) 8ms
Refresh Rate 60Hz
Aspect Ratio 16:9
Active Screen Area 85.0 x 47.8 in. / 2158.8 x 1214.4.mm
Orientation Landscape/Portrait
Displayable Colors More that 1.07 billion
Synchronization Range
Horizontal (Analog/Digital) Digital: 28.0 - 134.0 kHz
Vertical 23.0 - 85.0 Hz
Input Signal
Video TMDS / DisplayPort
Sync TMDS / DisplayPort
Connectivity
PC Signal Compatibility Yes
Macintosh Compatibility Yes
Input Terminals
Digital DisplayPort 1.2; DVI-D (2), HDMI (4)
Audio Audio Mini-Jack, DisplayPort Audio, HDMI Audio
External Control RS-232C, LAN, USB Upstream/Downstream
Output Terminals
External Control LAN
Power Consumption (typical)
On 420W
ECO Mode Standby <0.5W
Power Consumption
Input Current 7.7A @ 100-120V; 3.0A @ 220-240V
Physical Specifications
Bezel Width (Left/Right, Top/Bottom) 0.8in. / 0.8in. ; 0.8in. / 0.8in. : 19.9mm/19.9mm, 19.9mm/19.9mm
Dimensions (WxHxD)
Net (with stand) 86.8 x 51.1 x 23.9 in. / 2204.8 x 1297.0 x 606mm
Net (without stand) 86.8 x 49.6 x 4.25 in. : 2204.8 x 1259.8 x 108mm
Shipping 92.7 x 57.2 x 15.7 in. / 2354.6 x 1452.9 x 398mm
Weight
Net (with stand) 219.6 lbs. / 99.6 kg
Net (without stand) 199.7lbs. / 90.6kg
Shipping 257.9 lbs. / 116.9 kg
VESA Hole Configuration Specifications
400 x 400mm (4-hole)
Environmental Conditions
Operating Temperature 32-104°F / 0-40°C
Operating Humidity 20-80%
Operating Altitude 9843 ft. / 3000m
Storage Temperature -4-140°F / -20-60°C
Storage Humidity 10-90%
Storage Altitude 40,000 ft. / 12,192m
Limited Warranty (parts & labor, including backlight)
3 years
Ships With
Power Cord
DisplayPort Cable
Mini-DisplayPort Cable
Wireless Remote Control
Batteries
CD-ROM
Setup Manual
Clamps
Screws
Accessories
Optional
NEC
Stand (ST-801)
External Speakers (SP-TF1 or SP-RM1)
Any OPS Option Card (resolution may be limited)
HDMI 2.0 / DisplayPort 1.2 OPS Card